Status: | Active |
---|---|
Series: | TC4432 |
RoHS: | Compliant |
The TC4431/4432 are 30 V CMOS buffer/drivers suitable for use in high-side driver applications. They will not latch up under any conditions within their power and voltage ratings. They can accept, without damage or logic upset, up to 300 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. Under-voltage lockout circuitry forces the output to a "low" state when the input supply voltage drops below 7V. For operation in lower voltages, disable the lockout and start-up circuit by grounding pin 3(LOCK DIS); for all other situations, pin 3 (LOCK DIS) should be left floating. The under-voltage lockout and start-up circuit gives brown out protection when driving MOSFETS.
Prices starting from US$2.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.15
|
34
in stock
|
Buy Now | |
Microchip Technology
from US$2.50
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$3.38
|
25
in stock
|
Buy Now | |
element14
from US$3.75
|
25
in stock
|
Buy Now | |
Farnell
from US$3.23
|
25
in stock
|
Buy Now | |
Avnet America
from US$4.29
|
-
|
Buy Now | |
RS Americas
from US$3.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Operating Range: 4.5 V to 30 V |
High Capacitive Load Drive Capability: 1,000 pF in 25 ns |
Short Delay Times: < 78 ns (Typical) |
With Logic ''1'' Input: 2.5 mA |
With Logic ''0'' Input: 300 µA |
Low Output Impedance: 7Ω (Typical) |
Latch-Up Protected: Will Withstand > 300 µA |
Reverse Current |
ESD Protected: 4 kV |
MOSFET Driver Type | High Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 3.0 |
Peak Output Current (sink, A) | 1.5 |
Output Resistance (source, Ω) | 7 |
Output Resistance (sink, Ω) | 7 |
Propagation Delay tD1 (ns) | 62 |
Propagation Delay tD2 (ns) | 78 |
Maximum Supply Voltage (V) | 30 |
Rise/Fall Time (tR/tF, ns) | 25 / 33 |
Capacitive Load Drive | 1,000 pF in 60 ns |
Features | 30 V, high-side driver |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Data Sheets |
---|
1.5A High-Speed 30V MOSFET Drivers |
Board Design Files |
---|
SPICE Models for TC4431-32 MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1.5A SNGL 30V MOSFET DRVR, N-INV | Microchip Technology |
MOSFET Driver 1.5A High-Speed 30V PDIP8 | RS |
Ic, Mosfet Driver, 30V, 1.5A, 8Pdip | Newark Electronics |
IC, MOSFET DRIVER, 30V, 1.5A, 8PDIP | element14 |
MOSFET DRVR 1.5A 1-OUT Hi Side Non-Inv 8-Pin PDIP Tube | Avnet America |
Microchip TC4432VPA, MOSFET Power Driver 1.5A,4.5 to 30V, Non-Inverting,8-Pin PDIP | Microchip Technology Inc. TC4432VPA | RS Americas |
Where can I find additional details, specifications and documents for a TC4432VPA?
Additional datasheets, footprints and schematics for TC4432VPA are listed on our Part Details page. You can also find images and similar parts to TC4432VPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4432VPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4432VPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4432VPA fall under?
The TC4432VPA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4432VPA when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4432VPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4432VPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4432VPA have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TC4432VPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4432VPA often in real-time on the comparison pages.
What if I can't find stock of TC4432VPA?
You can fill out our help required form which you can use to request a quote for TC4432VPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.