TC4431EOA

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for TC4431EOA
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for TC4431EOA
Details for Microchip Technology

TC4431EOA

1.5A Sngl 30V MOSFET Drvr Inv
Buy Directly from Microchip Technology (4050 in Stock)
$1.7000 per unit
Series Information for TC4431EOA - Microchip Technology

Features

  • feature
    1000 pF in 25 nsec
  • feature
    4.5V to 30V
  • feature
    High Capacitive Load Drive Capability:
  • feature
    Latch-Up Protected: Will Withstand >300 mA Reve
  • feature
    Low Output Impedance u2013 7 u03a9
  • feature
    Low Supply Current:
  • feature
    Short Delay Times u2013 <78 nsec Typ.
  • feature
    Wide Input Supply Operating Range:
  • feature
    With Logic u20180u2019 Input u2013 300 u00b5A
  • feature
    With Logic u20181u2019 Input u2013 2.5 mA

Description

DRIVER MOSFET 1.5A 30V 8SOIC
The TC4431/TC4432 are 30V CMOS buffer/drivers suitable for use in high-side driver applications. They will not latch up under any conditions within their power and voltage ratings. They can accept, without damage or logic upset, up to 300 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. Under-voltage lockout circuitry forces the output to a ‘low’ state when the input supply voltage drops below 7V. For operation at lower voltages, disable the lockout and start-up circuit by grounding pin 3 (LOCK DIS); for all other situations, pin 3 (LOCK DIS) should be left floating. The under-voltage lockout and start-up circuit gives brown out protection when driving MOSFETS.

Specifications

Driver Configuration:
High Side and Low Side
Peak Output Current:
1.5A
Supply Voltage Min:
4.5V
Supply Voltage Max:
30V
Driver Case Style:
SOIC
No. of Pins:
8Pins
Input Delay:
62ns
Output Delay:
78ns
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q100
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Device Type:
MOSFET Driver
Module Configuration:
High Side Low Side
Operating Temperature Range:
-40°C to +85°C
Output Resistance:
7ohm
Supply Voltage Range:
4.5V to 30V

Alternate Descriptions

Avnet America

MOSFET DRVR 1.5A 1-OUT Hi Side Inv 8-Pin SOIC N Tube

Avnet America product

Microchip Technology Inc

1.5A Sngl 30V MOSFET Drvr Inv

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product

Future Electronics

TC4431 Series 1.5 A 30 Vmax 7 Ohm Single High/Low Side MOSFET Driver - SOIC-8