Status: | Active |
---|---|
Series: | TC4427A |
RoHS: | Compliant |
The TC4426A/4427A/4428A are improved versions of the earlier TC426/427/428 family of buffer/gate drivers (with which they are pin compatible). They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET gate drivers, the TC4426A/4427A/4428A can easily switch 1,000 pF gate capacitances in under 30 ns, and provide low enough impedances in both the ON and OFF states to ensure the MOSFET's intended state will not be affected, even by large transients.
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
50
in stock
|
Buy Now | |
Microchip Technology
from US$1.04
|
3,158
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
717
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
394
in stock
|
Buy Now | |
element14
from US$1.56
|
296
in stock
|
Buy Now | |
Farnell
from US$1.34
|
296
in stock
|
Buy Now | |
Micros
from US$1.52
|
60
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Operating Range: 4.5 V to 18 V |
High Capacitive Load Drive Capability: 1,000 pF in 25 ns |
Short Delay Times: < 30 ns (Typical) |
Matched Rise, Fall and Delay Times |
With Logic ''1'' Input: 1 mA |
With Logic ''0'' Input: 100 µA |
Low Output Impedance: 7 Ω (Typical) |
Latch-Up Protected: Will Withstand > 500 mA Reverse Current |
Input Will Withstand Negative Inputs Up to -5 V |
ESD Protected: 4 kV |
Pinouts Same as TC426/27/28 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Non-Inverting |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 1.5 |
Peak Sink Output (A) | 1.5 |
Source Resistance (Ω) | 7 |
Sink Resistance (Ω) | 7 |
Propagation Delay tD1 (ns) | 30 |
Propagation Delay tD2 (ns) | 30 |
Rise Time (tR, ns) | 25 |
Fall Time (tF, ns) | 25 |
Capacitive Load Drive | 1,000 pF in 25 ns |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Board Design Files |
---|
SPICE Models for TC4426A-27A-28A MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1.5A Dual MOSFET Drvr, td Match | Microchip Technology |
Ic,dual Mosfet Driver,cmos,dip,8Pin,plastic Rohs Compliant: Yes |Microchip TC4427AEPA | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
IC, DRIVER, MOSFET, DUAL 1.5A, DIP8 | element14 |
Dual Low Side Non-Inverting Driver | Micros |
MOSFET dual non-inverting driver, 1.5A | RS |
TC4427A Series 1.5 A 18 Vmax 7 Ohm Dual Non Inverting MOSFET Driver - PDIP-8 | Future Electronics |
MOSFET DRVR 1.5A 2-OUT Lo Side Non-Inv 8-Pin PDIP Tube | Avnet America |
Driver, MOSFET, 1.5A Dual, PDIP-8, I-Temp | Microchip Technology Inc. TC4427AEPA | RS Americas |
Where can I find additional details, specifications and documents for a TC4427AEPA?
Additional datasheets, footprints and schematics for TC4427AEPA are listed on our Part Details page. You can also find images and similar parts to TC4427AEPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4427AEPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4427AEPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4427AEPA fall under?
The TC4427AEPA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC4427AEPA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4427AEPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4427AEPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4427AEPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for TC4427AEPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4427AEPA often in real-time on the comparison pages.
What if I can't find stock of TC4427AEPA?
You can fill out our help required form which you can use to request a quote for TC4427AEPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.