TC4426ACPA

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for TC4426ACPA
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for TC4426ACPA
Details for Microchip Technology

TC4426ACPA

1.5A Dual MOSFET Drvr td Match
Buy Directly from Microchip Technology (6643 in Stock)
$0.7200 per unit
Series Information for TC4426ACPA - Microchip Technology

Features

  • feature
    4.5V to 18V
  • feature
    ESD Protected u2013 4 kV
  • feature
    High Capacitive Load Drive Capability u2013 1000 pF in 25 ns (typ.)
  • feature
    Input Will Withstand Negative Inputs Up to 5V
  • feature
    Latch-Up Protected: Will Withstand 0.5A Reverse Current
  • feature
    Low Output Impedance u2013 7uf057
  • feature
    Low Supply Current:
  • feature
    Matched Rise and Fall Times
  • feature
    Pin-compatible with the TC426/TC427/TC428
  • feature
    Short Delay Times u2013 40 ns (typ.)
  • feature
    Space-saving 8-Pin MSOP and 8-Pin 6x5 DFN
  • feature
    Wide Input Supply Voltage Operating Range:
  • feature
    With Logic u20180u2019 Input u2013 400 uf06dA
  • feature
    With Logic u20181u2019 Input u2013 4 mA

Description

IC DRIVER MOSFET DUAL 1.5A DIP8
The TC4426/TC4427/TC4428 are improved versions of the earlier TC426/TC427/TC428 family of MOSFET drivers. The TC4426/TC4427/TC4428 devices have matched rise and fall times when charging and discharging the gate of a MOSFET. These devices are highly latch-up resistant under any conditions within their power and voltage ratings. They are not subject to damage when up to 5V of noise spik- ing (of either polarity) occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of reverse current (of either polarity) being forced back into their outputs. All terminals are fully protected against Electrostatic Discharge (ESD) up to 4 kV. The TC4426/TC4427/TC4428 MOSFET drivers can easily charge/discharge 1000 pF gate capacitances in under 30 ns. These devices provide low enough impedances in both the on and off states to ensure the MOSFET’s intended state will not be affected, even by large transients. Other compatible drivers are the TC4426A/TC4427A/ TC4428A family of devices. The TC4426A/TC4427A/ TC4428A devices have matched leading and falling edge input-to-output delay times, in addition to the matched rise and fall times of the TC4426/TC4427/ TC4428 devices.

Specifications

Driver Configuration:
Low Side
Peak Output Current:
1.5A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
DIP
No. of Pins:
8Pins
Input Delay:
30ns
Output Delay:
30ns
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q100
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4426
Device Type:
MOSFET Driver
Module Configuration:
Low Side
No. of Outputs:
2Outputs
Operating Temperature Range:
-40°C to +125°C
Output Resistance:
7ohm
Output Voltage Max:
17.975V
Power Dissipation Pd:
730mW
Supply Voltage Range:
4.5V to 18V
Termination Type:
Through Hole

Alternate Descriptions

Avnet America

MOSFET DRVR 1.5A 2-OUT Lo Side Inv 8-Pin PDIP Tube

Avnet America product

Microchip Technology Inc

1.5A Dual MOSFET Drvr td Match

Future Electronics

TC4426A Series 1.5 A 18 Vmax 7 Ohm Dual Inverting MOSFET Driver - PDIP-8