Status: | Active |
---|---|
Series: | TC4425 |
RoHS: | Compliant |
The TC4423/4424/4425 are higher output current versions of the new TC4426/4427/4428 buffer/gate drivers, which, in turn, are improved versions of the earlier TC426/427/428 series. All three families are pin-compatible. The TC4423/4424/4425 drivers are capable of giving reliable service in far more demanding electrical environments than their antecedents. Although primarily intended for driving power MOSFETs, the TC4423/4424/4425 drivers are equally well-suited to driving any other load (capacitive, resistive, or inductive) which requires a low impedance driver capable of high peak currents and fast switching times. For example, heavily loaded clock lines, coaxial cables, or piezoelectric transducers can all be driven from the TC4423/4424/4425. The only known limitation on loading is the total power dissipated in the driver must be kept within the maximum power dissipation limits of the package.
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.56
|
58
in stock
|
Buy Now | |
Microchip Technology
from US$2.00
|
1,174
in stock
|
Buy Now | |
Newark Electronics
from US$2.68
|
93
in stock
|
Buy Now | |
Avnet America
from US$2.58
|
93
in stock
|
Buy Now | |
element14
from US$2.97
|
58
in stock
|
Buy Now | |
Future Electronics
from US$2.53
|
-
|
Buy Now | |
RS Americas
from US$2.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Operating Range: 4.5 V to 18 V |
High Capacitive Load Drive Capability: 1,800 pF in 25 ns |
Short Delay Times: < 40 ns (Typical) |
Matched Rise/Fall Times |
With Logic ''1'' Input: 3.5 mA |
With Logic ''0'' Input: 350 µA |
Low Output Impedance: 3.5 Ω (Typical) |
Latch-Up Protected: Will Withstand 1.5 A Reverse Current |
Logic Input Will Withstand Negative Swing Up to 5 V |
Pinouts Same as TC1426/27/28 and TC4426/27/28 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Complimentary |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 3 |
Peak Sink Output (A) | 3 |
Source Resistance (Ω) | 5 |
Sink Resistance (Ω) | 5 |
Propagation Delay tD1 (ns) | 75 |
Propagation Delay tD2 (ns) | 75 |
Rise Time (tR, ns) | 25 |
Fall Time (tF, ns) | 25 |
Capacitive Load Drive | 1, 800 pF in 25 ns |
Features | please consider: TC4425A |
Pins | Packaging | 8 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (60) |
Board Design Files |
---|
SPICE Models for TC4423-24-25 MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
3A Dual MOSFET Drvr | Microchip Technology |
3A Dual Mosfet Drvr Rohs Compliant: Yes |Microchip TC4425CPA | Newark Electronics |
MOSFET DRVR 3A 2-OUT Lo Side Inv/Non-Inv 8-Pin PDIP Tube | Avnet America |
MOSFET DRIVER, DUAL, LOW SIDE, DIP-8 | element14 |
TC4425 Series 3 A 18 Vmax 3.5 Ohm Dual Non Inverting MOSFET Driver - PDIP-8 | Future Electronics |
Microchip TC4425CPA, Dual MOSFET Power Driver 3A, 4.5 - 18 V, 8-Pin PDIP | Microchip Technology Inc. TC4425CPA | RS Americas |
Where can I find additional details, specifications and documents for a TC4425CPA?
Additional datasheets, footprints and schematics for TC4425CPA are listed on our Part Details page. You can also find images and similar parts to TC4425CPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4425CPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4425CPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4425CPA fall under?
The TC4425CPA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC4425CPA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4425CPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4425CPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4425CPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TC4425CPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4425CPA often in real-time on the comparison pages.
What if I can't find stock of TC4425CPA?
You can fill out our help required form which you can use to request a quote for TC4425CPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.