Status: | Active |
---|---|
Series: | TC4424 |
RoHS: | Unknown |
The TC4423/4424/4425 are higher output current versions of the new TC4426/4427/4428 buffer/gate drivers, which, in turn, are improved versions of the earlier TC426/427/428 series. All three families are pin-compatible. The TC4423/4424/4425 drivers are capable of giving reliable service in far more demanding electrical environments than their antecedents. Although primarily intended for driving power MOSFETs, the TC4423/4424/4425 drivers are equally well-suited to driving any other load (capacitive, resistive, or inductive) which requires a low impedance driver capable of high peak currents and fast switching times. For example, heavily loaded clock lines, coaxial cables, or piezoelectric transducers can all be driven from the TC4423/4424/4425. The only known limitation on loading is the total power dissipated in the driver must be kept within the maximum power dissipation limits of the package.
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.73
|
34
in stock
|
Buy Now | |
Microchip Technology
from US$1.80
|
6,857
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
1,042
in stock
|
Buy Now | |
Chip One Stop
from US$1.88
|
682
in stock
|
Buy Now | |
element14
from US$2.70
|
519
in stock
|
Buy Now | |
Farnell
from US$2.34
|
519
in stock
|
Buy Now | |
Schukat Electronic
from US$2.30
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.05
|
102
in stock
|
Buy Now | |
Distrelec
from US$3.44
|
41
in stock
|
Buy Now | |
RS Americas
from US$1.02
|
5
in stock
|
Buy Now | |
Future Electronics
from US$2.31
|
-
|
Buy Now | |
Avnet America
from US$3.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Operating Range: 4.5 V to 18 V |
High Capacitive Load Drive Capability: 1,800 pF in 25 ns |
Short Delay Times: < 40 ns (Typical) |
Matched Rise/Fall Times |
With Logic ''1'' Input: 3.5 mA |
With Logic ''0'' Input: 350 µA |
Low Output Impedance: 3.5 Ω (Typical) |
Latch-Up Protected: Will Withstand 1.5 A Reverse Current |
Logic Input Will Withstand Negative Swing Up to 5 V |
Pinouts Same as TC1426/27/28;TC4426/27/28 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Non-Inverting |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 3 |
Peak Sink Output (A) | 3 |
Source Resistance (Ω) | 5 |
Sink Resistance (Ω) | 5 |
Propagation Delay tD1 (ns) | 75 |
Propagation Delay tD2 (ns) | 75 |
Rise Time (tR, ns) | 25 |
Fall Time (tF, ns) | 25 |
Capacitive Load Drive | 1,800 pF in 25 ns |
Features | please consider: TC4424A |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Board Design Files |
---|
SPICE Models for TC4423-24-25 MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
3A Dual MOSFET Drvr | Microchip Technology |
Mosfet Driver, Low-Side, Dip-8 | Newark Electronics |
IC, DRIVER, MOSFET DUAL, 4424, DIP8 | element14 |
2xMOSFET Dr. HS 18V 3A DIP8 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
Microchip MOSFET Gate Driver, Non-Inverting, 4.5 ... 18V, 3A, DIP | Distrelec |
TC4424EPA, Dual MOSFET Power Driver 3A,4.5 to 18V, Non-Inverting,8-Pin PDIP | Microchip Technology Inc. TC4424EPA | RS Americas |
TC4424 Series 3 A 18 Vmax 3.5 Ohm Dual Non-Inverting MOSFET Driver - PDIP-8 | Future Electronics |
MOSFET DRVR 3A 2-OUT Lo Side Non-Inv 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a TC4424EPA?
Additional datasheets, footprints and schematics for TC4424EPA are listed on our Part Details page. You can also find images and similar parts to TC4424EPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4424EPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4424EPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4424EPA fall under?
The TC4424EPA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4424EPA when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4424EPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4424EPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC4424EPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for TC4424EPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4424EPA often in real-time on the comparison pages.
What if I can't find stock of TC4424EPA?
You can fill out our help required form which you can use to request a quote for TC4424EPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.