Status: | Active |
---|---|
Series: | TC4424 |
RoHS: | Unknown |
The TC4423/4424/4425 are higher output current versions of the new TC4426/4427/4428 buffer/gate drivers, which, in turn, are improved versions of the earlier TC426/427/428 series. All three families are pin-compatible. The TC4423/4424/4425 drivers are capable of giving reliable service in far more demanding electrical environments than their antecedents. Although primarily intended for driving power MOSFETs, the TC4423/4424/4425 drivers are equally well-suited to driving any other load (capacitive, resistive, or inductive) which requires a low impedance driver capable of high peak currents and fast switching times. For example, heavily loaded clock lines, coaxial cables, or piezoelectric transducers can all be driven from the TC4423/4424/4425. The only known limitation on loading is the total power dissipated in the driver must be kept within the maximum power dissipation limits of the package.
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.69
|
175
in stock
|
Buy Now | |
element14
from US$2.54
|
202
in stock
|
Buy Now | |
Farnell
from US$2.18
|
202
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
20
in stock
|
Buy Now | |
Microchip Technology
from US$1.69
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.28
|
-
|
Buy Now | |
Future Electronics
from US$2.15
|
-
|
Buy Now | |
RS Americas
from US$1.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Operating Range: 4.5 V to 18 V |
High Capacitive Load Drive Capability: 1,800 pF in 25 ns |
Short Delay Times: < 40 ns (Typical) |
Matched Rise/Fall Times |
With Logic ''1'' Input: 3.5 mA |
With Logic ''0'' Input: 350 µA |
Low Output Impedance: 3.5 Ω (Typical) |
Latch-Up Protected: Will Withstand 1.5 A Reverse Current |
Logic Input Will Withstand Negative Swing Up to 5 V |
Pinouts Same as TC1426/27/28;TC4426/27/28 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Non-Inverting |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 3 |
Peak Sink Output (A) | 3 |
Source Resistance (Ω) | 5 |
Sink Resistance (Ω) | 5 |
Propagation Delay tD1 (ns) | 75 |
Propagation Delay tD2 (ns) | 75 |
Rise Time (tR, ns) | 25 |
Fall Time (tF, ns) | 25 |
Capacitive Load Drive | 1,800 pF in 25 ns |
Features | please consider: TC4424A |
Pins | Packaging | 8 | PDIP |
Temp Range | 0C to +70C |
Packing Media | Tube (60) |
Board Design Files |
---|
SPICE Models for TC4423-24-25 MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
DRIVER, MOSFET, 3A, DUAL, HIGH S | element14 |
3A Dual High-Speed MOSFET Driver PDIP8 | RS |
MOSFET DRVR 3A 2-OUT Lo Side Non-Inv 8-Pin PDIP Tube | Avnet America |
3A Dual MOSFET Drvr | Microchip Technology |
No. Of Channels:2Channels | Newark Electronics |
TC4424 Series 3 A 18 Vmax 3.5 Ohm Dual Non-Inverting MOSFET Driver - PDIP-8 | Future Electronics |
Dual MOSFET Power Driver 3A 4.5 to 18V Non-Inverting 8-Pin PDIP | Microchip Technology Inc. TC4424CPA | RS Americas |
Where can I find additional details, specifications and documents for a TC4424CPA?
Additional datasheets, footprints and schematics for TC4424CPA are listed on our Part Details page. You can also find images and similar parts to TC4424CPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4424CPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4424CPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4424CPA fall under?
The TC4424CPA is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC4424CPA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4424CPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4424CPA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC4424CPA have stock available?
Authorised distributors including element14, Farnell, RS, Avnet America and Microchip Technology have stock available or on a lead time for TC4424CPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4424CPA often in real-time on the comparison pages.
What if I can't find stock of TC4424CPA?
You can fill out our help required form which you can use to request a quote for TC4424CPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.