Status: | Active |
---|---|
Series: | TC4424A |
RoHS: | Compliant |
The TC4423A/4424A/4425A are a family of dual, 3 A output MOSFET gate drivers, which are high-current buffer/drivers capable of driving large MOSFET transistors and Insulated Gate Bipolar Transistors (IGBTs).The TC4423A/4424A/4425A have matched leading and falling-edge propagation delay times and have very low cross-conduction currents that help minimize the overall power dissipation of these devices. This family is an improved version of the earlier TC4423/4424/4425 driver family. The new family features higher peak output current drive capability, matched rise/fall times and propagation delay times. An 8-pin SOIC package option has been added to the family, and the 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads.
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.51
|
164
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.28
|
133
in stock
|
Buy Now | |
Microchip Technology
from US$1.58
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
15
in stock
|
Buy Now | |
Farnell
from US$2.26
|
15
in stock
|
Buy Now | |
element14
from US$2.27
|
15
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
Avnet America
from US$2.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Operating Range: 4.5 V to 18 V |
High Capacitive Load Drive Capability: 1,800 pF in 13 ns |
Short Delay Times: < 41 ns (Typical) |
Matched Rise/Fall Times |
With Logic ''1'' Input: 1.0 mA |
With Logic ''0'' Input: 150 µA |
Low Output Impedance: 2.2/2.8 Ω (Typical) |
Latch-up Protected: Will Withstand 1.5 A Reverse Current |
Logic Input will Withstand Negative Swings Up to 5 V |
Pinouts Same as TC4423/24/25 and TC4426/27/28 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Non-Inverting |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 3 |
Peak Sink Output (A) | 3 |
Source Resistance (Ω) | 2.2 |
Sink Resistance (Ω) | 2.8 |
Propagation Delay tD1 (ns) | 40 |
Propagation Delay tD2 (ns) | 41 |
Rise Time (tR, ns) | 12 |
Fall Time (tF, ns) | 12 |
Capacitive Load Drive | 1,800 pF in 12 ns |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC4423A/TC4424A/TC4425A Data Sheet |
Board Design Files |
---|
SPICE Models for TC4423A-24A-25A MOSFET Driver Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
MOSFET dual non-inverting driver, 3A | RS |
IC: driver | Transfer Multisort Elektronik |
3AMP DUAL MOSFET DRIVERS | Microchip Technology |
Mosfet Driver, Dual, Low Side, Dip-8 | Newark Electronics |
DRIVER, MOSFET, DUAL 3A, DIP8, 4424 | Farnell |
TC4424AVPA, Dual MOSFET Power Driver 4.5A,4.5 to 18V, Non-Inverting,8-Pin PDIP | Microchip Technology Inc. TC4424AVPA | RS Americas |
TC4424 Series 4.5 A 18 Vmax 3.5 Ohm Dual Non-Inverting MOSFET Driver - PDIP-8 | Future Electronics |
MOSFET DRVR 4.5A 2-OUT Lo Side Non-Inv 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a TC4424AVPA?
Additional datasheets, footprints and schematics for TC4424AVPA are listed on our Part Details page. You can also find images and similar parts to TC4424AVPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4424AVPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4424AVPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4424AVPA fall under?
The TC4424AVPA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4424AVPA when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4424AVPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4424AVPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4424AVPA have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Microchip Technology, Newark Electronics and Farnell have stock available or on a lead time for TC4424AVPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4424AVPA often in real-time on the comparison pages.
What if I can't find stock of TC4424AVPA?
You can fill out our help required form which you can use to request a quote for TC4424AVPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.