TC4423CPA

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for TC4423CPA
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for TC4423CPA
Details for Microchip Technology

TC4423CPA

3A Dual MOSFET Drvr
Buy Directly from Microchip Technology (3841 in Stock)
$1.4300 per unit
Series Information for TC4423CPA - Microchip Technology

Features

  • feature
    1800 pF in 25 ns
  • feature
    4.5V to 18V
  • feature
    ESD Protected: 4 kV
  • feature
    High Capacitive Load Drive Capability:
  • feature
    Latch-Up Protected: Will Withstand 1.5A Reverse Current
  • feature
    Logic Input Will Withstand Negative Swing Up To 5V
  • feature
    Low Output Impedance: 3.5uf057 (typ)
  • feature
    Low Supply Current:
  • feature
    Matched Rise/Fall Times
  • feature
    Pin compatible with the TC1426/TC1427/TC1428, TC4426/TC4427/TC4428 and TC4426A/ TC4427A/TC4428A devices.
  • feature
    Short Delay Times: <40 ns (typ)
  • feature
    Spac
  • feature
    Wide Input Supply Voltage Operating Range:
  • feature
    With Logic u20180u2019 Input u2013 350 u00b5A (Max)
  • feature
    With Logic u20181u2019 Input u2013 3.5 mA (Max)

Description

DRIVER MOSFET DUAL DIP8 4423
The TC4423/TC4424/TC4425 devices are a family of 3A, dual-output buffers/MOSFET drivers. Pin compati- ble with the TC1426/27/28, TC4426/27/28 and TC4426A/27A/28A dual 1.5A driver families, the TC4423/24/25 family has an increased latch-up current rating of 1.5A, making them even more robust for operation in harsh electrical environments. As MOSFET drivers, the TC4423/TC4424/TC4425 can easily charge 1800 pF gate capacitance in under 35 nsec, providing low enough impedances in both the on and off states to ensure the MOSFET's intended state will not be affected, even by large transients. The TC4423/TC4424/TC4425 inputs may be driven directly from either TTL or CMOS (2.4V to 18V). In addition, the 300 mV of built-in hysteresis provides noise immunity and allows the device to be driven from slowly rising or falling waveforms.

Specifications

Driver Configuration:
Low Side
Peak Output Current:
3A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
DIP
No. of Pins:
8Pins
Input Delay:
33ns
Output Delay:
38ns
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4423
Device Type:
MOSFET Driver
Module Configuration:
Low Side
No. of Outputs:
2Outputs
Operating Temperature Range:
0°C to +70°C
Output Resistance:
3.5ohm
Power Dissipation Pd:
730mW
Supply Voltage Range:
4.5V to 18V
Termination Type:
Through Hole

Alternate Descriptions

Avnet America

MOSFET DRVR 3A 2-OUT Lo Side Inv 8-Pin PDIP Tube

Avnet America product

Microchip Technology Inc

3A Dual MOSFET Drvr

Future Electronics

TC4423 Series 3 A 18 Vmax 3.5 Ohm Low Side Inverting MOSFET Driver - PDIP-8