TC4423AVPA

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for TC4423AVPA
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for TC4423AVPA
Details for Microchip Technology

TC4423AVPA

3AMP DUAL MOSFET DRIVERS
Buy Directly from Microchip Technology (2186 in Stock)
$1.2400 per unit
Series Information for TC4423AVPA - Microchip Technology

Features

  • feature
    1800 pF in 12 ns
  • feature
    4.5V to 18V
  • feature
    High Capacitive Load Drive Capability:
  • feature
    Latch-Up Protected: Will Withstand 1.5A Reverse Current
  • feature
    Logic Input Will Withstand Negative Swing Up To 5V
  • feature
    Low Output Impedance: 2.5u03a9 (typical)
  • feature
    Low Supply Current:
  • feature
    Matched Rise/Fall Times
  • feature
    Pin compatible with the TC4423/TC4424/TC4425 and TC4426A/TC4427A/TC4428A devices
  • feature
    Short Delay Times: 40 ns (typical)
  • feature
    Space-saving 8-Pin 150 mil body SOIC and 8-Pin
  • feature
    Wide Input Supply Voltage Operating Range:
  • feature
    With Logic u20180u2019 Input u2013 150 u00b5A (maximum)
  • feature
    With Logic u20181u2019 Input u2013 1.0 mA (maximum)

Description

MOSFET DRIVER 3A DUAL HS 8DIP
The TC4423A/TC4424A/TC4425A devices are a family of dual-output 3A buffers/MOSFET drivers. These devices are improved versions of the earlier TC4423/ TC4424/TC4425 dual-output 3A driver family. This improved version features higher peak output current drive capability, lower shoot-throught current, matched rise/fall times and propagation delay times. The TC4423A/TC4424A/TC4425A devices are pin- compatible with the existing TC4423/TC4424/TC4425 family. An 8-pin SOIC package option has been added to the family. The 8-pin DFN package option offers increased power dissipation capability for driving heavier capacitive or resistive loads. The TC4423A/TC4424A/TC4425A MOSFET drivers can easily charge and discharge 1800 pF gate capacitance in under 20 ns, provide low enough impedances in both the on and off states to ensure the MOSFET’s intended state will not be affected, even by large transients. The TC4423A/TC4424A/TC4425A inputs may be driven directly from either TTL or CMOS (2.4V to 18V). In addition, the 300 mV of built-in hysteresis provides noise immunity and allows the device to be driven from slow rising or falling waveforms. The TC4423A/TC4424A/TC4425A dual-output 3A MOSFET driver family is offerd with a -40°C to +125°C temperature rating, making it useful in any wide temperature range application.

Specifications

Driver Configuration:
Low Side
Peak Output Current:
4.5A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
DIP
No. of Pins:
8Pins
Input Delay:
41ns
Output Delay:
41ns
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
AEC-Q100
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4423
Device Type:
MOSFET Driver
Module Configuration:
Low Side
Operating Temperature Range:
-40°C to +125°C
Output Resistance:
2.8ohm
Supply Voltage Range:
4.5V to 18V

Alternate Descriptions

Avnet America

MOSFET DRVR 4.5A 2-OUT Lo Side Inv 8-Pin PDIP Tube

Avnet America product

Microchip Technology Inc

3AMP DUAL MOSFET DRIVERS

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product