Options for Price Comparison
Distributor Statistics for TC4422EPA
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TC4422EPA
Details for TC4422EPA by Microchip Technology
TC4422
TC4422EPA
Buy Directly from Microchip Technology Inc (42810 in stock) $3.0900
9A Sngl MOSFET Drvr
TC4422EPA image

TC4422EPA by Microchip Technology

9A Sngl MOSFET Drvr
Features
Tough CMOS u2122 Construction
High Peak Output Current: 9A
High Continuous Output Current: 2A Max
Fast Rise and Fall Times:
30nsec with 4,700pF Load
180nsec with 47,000pF Load
Short Internal Delays: 30nsec Typ.
Low Output Impedance: 1.4? Typ.
Description
The TC4421/4422 are high current buffer/drivers capable of driving large MOSFETs and IGBTs. They are essentially immune to any form of upset except direct overvoltage or over-dissipation — they cannot be latched under any conditions within their power and voltage ratings; they are not subject to damage or improper operation when up to 5V of ground bounce is present on their ground terminals; they can accept, without either damage or logic upset, more than 1A inductive current of either polarity being forced back into their outputs. In addition, all terminals are fully protected against up to 4kV of electrostatic discharge. The TC4421/4422 inputs may be driven directly from either TTL or CMOS (3V to 18V). In addition, 300mV of hysteresis is built into the input, providing noise immunity and allowing the device to be driven from slowly rising or falling waveforms.
Specifications
MOSFET Driver Type:
None
Driver Type:
None
Configuration:
None
Temperature Range:
-40C to +85C
Alternate Descriptions
9A Sngl MOSFET Drvr Onlinecomponents.com
Microchip,IC,MOSFET Driver,TC4422EPA RS Components
MOSFET DRIVER, LOW-SIDE, DIP-8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:30ns; Output Delay:33ns; Packaging:Each RoHS Compliant: Yes Newark Electronics
MOSFET DRVR 9A 1-OUT Lo Side Non-Inv 8-Pin PDIP Tube Avnet America
Driver; MOSFET gate driver; 9A; Channels:1; 4.5÷18V; DIP8 Transfer Multisort Elektronik
9A Sngl MOSFET Drvr Microchip Technology Inc
Microchip TC4422EPA,MOSFET Power Driver 9A,4.5 to 18V,Non-Inverting,8-Pin PDIP Allied Electronics & Automation
TC4422 Series 9 A 18 Vmax 1.4 Ohm Low Side Non Inverting MOSFET Driver - PDIP-8 Future Electronics
Details for TC4422EPA by Microchip Technology
TC4422
TC4422EPA
Buy Directly from Microchip Technology Inc (42810 in stock) $3.0900
DRIVER MOSFET SINGLE 4422 DIP8
TC4422EPA image

TC4422EPA by Microchip Technology

DRIVER MOSFET SINGLE 4422 DIP8
Features
180 ns with 47,000 pF Load
30 ns with 4,700 pF Load
4.5V to 18V
Fast Rise and Fall Times:
High Continuous Output Current: 2A Max
Input Will Withstand Negative Inputs Up To 5V
Latch-Up Protected: Will Withstand 1.5A Output Reverse Current
Low Output Impedance: 1.4uf057 (typ)
Low Supply Current:
Pin-Compatible with the TC4420/TC4429 6A MOSFET Driver
Short Propagation Delays: 30 ns (typ)
Spac
Wide Input Supply Voltage Operating Range:
With Logic u20180u2019 Input u2013 55 u00b5A (typ)
With Logic u20181u2019 Input u2013 200 u00b5A (typ)
Part Information
TC4422EPA image
RoHS Compliant
Description
The TC4421/TC4422 are high-current buffer/drivers capable of driving large MOSFETs and IGBTs. These devices are essentially immune to any form of upset, except direct overvoltage or over-dissipation. They cannot be latched under any conditions within their power and voltage ratings. These parts are not subject to damage or improper operation when up to 5V of ground bounce is present on their ground termi- nals. They can accept, without damage or logic upset, more than 1A inductive current of either polarity being forced back into their outputs. In addition, all terminals are fully protected against up to 4 kV of electrostatic discharge. The TC4421/TC4422 inputs may be driven directly from either TTL or CMOS (3V to 18V). In addition, 300 mV of hysteresis is built into the input, providing noise immunity and allowing the device to be driven from slowly rising or falling waveforms. With both surface-mount and pin-through-hole packages and four operating temperature range offer- ings, the TC4421/22 family of 9A MOSFET drivers fit into most any application where high gate/line capacitance drive is required.
Specifications
Driver Configuration:
Low Side
Peak Output Current:
9A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
DIP
No. of Pins:
8Pins
Input Delay:
30ns
Output Delay:
33ns
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4422
Device Type:
Power
IC Generic Number:
4422
Lead Spacing:
2.29mm
Logic Function Number:
4422
Module Configuration:
Low Side
No. of Outputs:
2Outputs
Operating Temperature Range:
-40°C to +85°C
Output Current + Max:
2000mA
Output Resistance:
1.4ohm
Output Voltage Max:
0.025V
Power Dissipation Pd:
730mW
Row Pitch:
7.87mm
Supply Voltage Range:
4.5V to 18V
Turn Off Time:
60ns
Turn On Time:
60ns
Alternate Descriptions
9A Sngl MOSFET Drvr Onlinecomponents.com
Microchip,IC,MOSFET Driver,TC4422EPA RS Components
MOSFET DRIVER, LOW-SIDE, DIP-8; Driver Configuration:Low Side; Peak Output Current:9A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:30ns; Output Delay:33ns; Packaging:Each RoHS Compliant: Yes Newark Electronics
MOSFET DRVR 9A 1-OUT Lo Side Non-Inv 8-Pin PDIP Tube Avnet America
Driver; MOSFET gate driver; 9A; Channels:1; 4.5÷18V; DIP8 Transfer Multisort Elektronik
9A Sngl MOSFET Drvr Microchip Technology Inc
Microchip TC4422EPA,MOSFET Power Driver 9A,4.5 to 18V,Non-Inverting,8-Pin PDIP Allied Electronics & Automation
TC4422 Series 9 A 18 Vmax 1.4 Ohm Low Side Non Inverting MOSFET Driver - PDIP-8 Future Electronics