TC4422CAT More Semiconductors - ICs by Microchip Technology

9 A MOSFET Gate Driver


The TC4421/4422 are high current buffer/drivers capable of driving large MOSFETs and IGBTs. They are essentially immune to any form of upset except direct overvoltage or over-dissipation — they cannot be latched under any conditions within their power and voltage ratings; they are not subject to damage or improper operation when up to 5 V of ground bounce is present on their ground terminals; they can accept, without either damage or logic upset, more than 1 A inductive current of either polarity being forced back into their outputs. In addition, all terminals are fully protected against up to 4 kV of electrostatic discharge. The TC4421/4422 inputs may be driven directly from either TTL or CMOS (3 V to 18 V). In addition, 300 mV of hysteresis is built into the input, providing noise immunity and allowing the device to be driven from slowly rising or falling waveforms.

Where to Buy

Prices starting from US$2.25

Distributor Stock
Logo for RS
RS
from US$2.24
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.93
143
in stock
Buy Now
Logo for element14
element14
from US$4.36
143
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.81
143
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.25
53
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$2.91
42
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.71
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.26
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Tough CMOSâ„¢ Construction
High Peak Output Current: 9 A
High Continuous Output Current: 2 A Max
30 ns with 4,700 pF Load
180 ns with 47,000 pF Load
Short Internal Delays: 30 ns (Typical)
Low Output Impedance: 1.4 Ω (Typical)

Specifications

MOSFET Driver Type Low Side
Driver Type Single
Configuration Non-Inverting
Maximum Supply Voltage (V) 20
Peak Source Output (A) 9
Peak Sink Output (A) 9
Source Resistance (Ω) 1.4
Sink Resistance (Ω) 0.9
Propagation Delay tD1 (ns) 50
Propagation Delay tD2 (ns) 65
Rise Time (tR, ns) 60
Fall Time (tF, ns) 60
Capacitive Load Drive 10,000 pF in 60 ns
Pins | Packaging 5 | TO-220
Temp Range 0C to +70C
Packing Media Tube (50)

Environmental Information

ROHS Unknown
China EFUP Unknown

Alternative Descriptions

9A Sngl MOSFET Drvr | RS
Ic, Driver, Mosfet | Newark Electronics
IC, DRIVER, MOSFET | element14
MOSFET DRVR 9A 1-OUT Lo Side Non-Inv 5-Pin(5+Tab) TO-220 Tube | Avnet America
TC4422 Series 9A 18 Vmax 1.4 Ohm Low Side Non Inverting MOSFET Driver - TO-220-5 | Future Electronics
Microchip TC4422CAT, MOSFET Power Driver 9A,4.5 to 18V, Non-Inverting,5-Pin TO-220 | Microchip Technology Inc. TC4422CAT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TC4422CAT?

Additional datasheets, footprints and schematics for TC4422CAT are listed on our Part Details page. You can also find images and similar parts to TC4422CAT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TC4422CAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4422CAT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TC4422CAT fall under?

The TC4422CAT is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to TC4422CAT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TC4422CAT you can contact the distributor directly for product support, shipping queries etc.

Is the TC4422CAT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TC4422CAT have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TC4422CAT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TC4422CAT often in real-time on the comparison pages.

What if I can't find stock of TC4422CAT?

You can fill out our help required form which you can use to request a quote for TC4422CAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay