Status: | Active |
---|---|
Series: | TC4422A |
RoHS: | Compliant |
The TC4421A/TC4422A are improved versions of the earlier TC4421/TC4422 family of single-output MOSFET gate drivers. These devices are high-current buffer/drivers capable of driving large MOSFETs and Insulated Gate Bipolar Transistors (IGBTs). The TC4421A/TC4422A have matched output rise and fall times, as well as matched leading and falling-edge propagation delay times. The TC4421A/TC4422A devices also have very low cross-conduction current, reducing the overall power dissipation of the device.
These devices are essentially immune to any form of upset, except direct overvoltage or over-dissipation. They cannot be latched under any conditions within their power and voltage ratings. These parts are not subject to damage or improper operation when up to 5 V of ground bounce is present on their ground terminals. They can accept, without damage or logic upset, more than 1 A inductive current of either polarity being forced back into their outputs. In addition, all terminals are fully protected against up to 4 kV of electrostatic discharge.
The TC4421A/TC4422A inputs may be driven directly from either TTL or CMOS (3 V to 18 V). In addition, 300 mV of hysteresis is built into the input, providing noise immunity and allowing the device to be driven from slowly rising or falling waveforms. With both surface-mount and pin-through-hole packages, in addition to a wide operating temperature range, the TC4421A/TC4422A family of 9 A MOSFET drivers fit into most any application where high gate/line capacitance drive is required.
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.14
|
25
in stock
|
Buy Now | |
Microchip Technology
from US$2.45
|
1,700
in stock
|
Buy Now | |
element14
from US$3.01
|
568
in stock
|
Buy Now | |
Farnell
from US$2.98
|
568
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
194
in stock
|
Buy Now | |
RS Americas
from US$1.56
|
151
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.44
|
89
in stock
|
Buy Now | |
Future Electronics
from US$2.76
|
-
|
Buy Now | |
Avnet America
from US$3.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch up Immunity |
Matched Rise and Fall Times |
Input withstands negative swings up to 5 V |
High peak Output current of 9 A |
High Capacitive Load drive Capability 10 nF in 25 ns |
Wide Operating Range 4.5 V to 18 V |
Low Propagation Delay Times < 50ns |
Low Output Impedance 800 mΩ |
low supply current (450µA w/ logic 1 input) |
Can Withstand Up to 1.5 A of Output Reverse Current |
Reduced shoot through current |
Wide Operating Temperature Range -55ºC to +125ºC |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 9 |
Peak Output Current (sink, A) | 9 |
Output Resistance (source, Ω) | 2 |
Output Resistance (sink, Ω) | 1.6 |
Propagation Delay tD1 (ns) | 60 |
Propagation Delay tD2 (ns) | 60 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 28 / 26 |
Capacitive Load Drive | 4,700 pF in 15 ns |
Pins | Packaging | 5 | TO-220 |
Temp Range | -40C to +125C |
Packing Media | Tube (50) |
Data Sheets |
---|
TC4421A/TC4422A Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.9839 |
Shipping Weight (kg) | 3.12 |
Lead Count | 5 |
Package Type | TO-220 |
Soldering Composition | Matte Tin |
9A High Speed Inverting MOSFET Driver | Microchip Technology |
DRIVER, MOSFET, SINGL 9A, TO-220-5 | element14 |
Mosfet Driver, Low-Side, To-220 | Newark Electronics |
TC4422AVAT, MOSFET Power Driver 10A,4.5 to 18V, Non-Inverting,5-Pin TO-220 | Microchip Technology Inc. TC4422AVAT | RS Americas |
IC: driver | Transfer Multisort Elektronik |
MOSFET non-inverting driver, 9A, TO220-5 | RS |
TC4422 Series 10 A 18 Vmax 1.2 Ohm Low Side Non Inverting MOSFET Driver - TO-220 | Future Electronics |
MOSFET DRVR 10A 1-OUT Lo Side Non-Inv 5-Pin(5+Tab) TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a TC4422AVAT?
Additional datasheets, footprints and schematics for TC4422AVAT are listed on our Part Details page. You can also find images and similar parts to TC4422AVAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4422AVAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4422AVAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4422AVAT fall under?
The TC4422AVAT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4422AVAT when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4422AVAT you can contact the distributor directly for product support, shipping queries etc.
Is the TC4422AVAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4422AVAT have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for TC4422AVAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4422AVAT often in real-time on the comparison pages.
What if I can't find stock of TC4422AVAT?
You can fill out our help required form which you can use to request a quote for TC4422AVAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.