TC4420EPA

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

Organise Price Comparison Results by
distributor space
Distributor Statistics for TC4420EPA
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for TC4420EPA
Details for Microchip Technology

TC4420EPA

6A Sngl MOSFET Drvr
Buy Directly from Microchip Technology (20514 in Stock)
$1.0000 per unit
Series Information for TC4420EPA - Microchip Technology

Features

  • feature
    25 ns (2500 pF load)
  • feature
    4.5V to 18V
  • feature
    450 u00b5A (typ.)
  • feature
    CMOS/TTL Compatible Input
  • feature
    ESD Protected: 4 kV
  • feature
    High Capacitive Load Drive Capability: 10,000 pF
  • feature
    High Peak Output Current: 6A
  • feature
    Logic Input Will Withstand Negative Swing Up To 5V
  • feature
    Low Output Impedance: 2.5uf057
  • feature
    Low Supply Current With Logic u20181u2019 Input:
  • feature
    Matched Rise and Fall Times:
  • feature
    Output Voltage Swing to Within 25 mV of Ground or VDD
  • feature
    Short Delay Time: 55 ns (typ.)
  • feature
    Space-Saving 8-Pin SOIC and 8-Pin 6x5 DFN
  • feature
    Wide Input Supply Voltage Operating Range:

Description

IC DRIVER MOSFET 6A PDIP8 4420
The TC4420/TC4429 are 6A (peak), single-output MOSFET drivers. The TC4429 is an inverting driver (pin-compatible with the TC429), while the TC4420 is a non-inverting driver. These drivers are fabricated in CMOS for lower power and more efficient operation versus bipolar drivers. Both devices have TTL/CMOS compatible inputs that can be driven as high as VDD + 0.3V or as low as –5V without upset or damage to the device. This eliminates the need for external level-shifting circuitry and its associated cost and size. The output swing is rail-to-rail, ensuring better drive voltage margin, especially during power-up/power-down sequencing. Propagational delay time is only 55 ns (typ.) and the output rise and fall times are only 25 ns (typ.) into 2500 pF across the usable power supply range. Unlike other drivers, the TC4420/TC4429 are virtually latch-up proof. They replace three or more discrete components, saving PCB area, parts and improving overall system reliability.

Specifications

Driver Configuration:
Low Side
Peak Output Current:
6A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
DIP
No. of Pins:
8Pins
Input Delay:
55ns
Output Delay:
55ns
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
4420
Device Type:
MOSFET Driver
Module Configuration:
Low Side
No. of Outputs:
2Outputs
Operating Temperature Range:
-40°C to +125°C
Output Resistance:
2.1ohm
Power Dissipation Pd:
730mW
Supply Voltage Range:
4.5V to 18V
Termination Type:
Through Hole

Alternate Descriptions

Avnet America

MOSFET DRVR 6A 1-OUT Lo Side Non-Inv 8-Pin PDIP Tube

Avnet America product

Microchip Technology Inc

6A Sngl MOSFET Drvr

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product

Future Electronics

TC4420 Series 6 A 18 Vmax 2.5 Ohm Low Side Non Inverting MOSFET Driver - PDIP-8