Low Quiescent Current: 300 µA Max |
Capacitive Inputs With 300mV Hysteresis |
Both Inputs Must Be Driven to Drive Load |
Low Output Leakage |
High Peak Current Capability |
Fast Output Rise Time |
Outputs Individually Testable |
MOSFET Driver Type | High Side |
---|---|
Driver Type | Floating Load Driver |
Configuration | Non-Inverting |
Peak Output Current (source, A) | 1.5 |
Peak Output Current (sink, A) | 1.5 |
Propagation Delay tD1 (ns) | 33 |
Propagation Delay tD2 (ns) | 38 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 23 / 25 |
Capacitive Load Drive | 1,800 pF in 25 ns |
Features | Floating load driver |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC4403 Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1.5A Floating Load Drvr | Microchip Technology |
Mosfet Driver, Dip-8 | Newark Electronics |
MOSFET DRVR 1.5A 2-OUT Lo Side Non-Inv 8-Pin PDIP Tube | Avnet America |
MOSFET Driver 1.5A Floating Load PDIP8 | Microchip Technology Inc. TC4403EPA | RS Americas |
IC, MOSFET DRIVER, 1.5A, 8DIP | element14 |
Where can I find additional details, specifications and documents for a TC4403EPA?
Additional datasheets, footprints and schematics for TC4403EPA are listed on our Part Details page. You can also find images and similar parts to TC4403EPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC4403EPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC4403EPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC4403EPA fall under?
The TC4403EPA is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to TC4403EPA when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC4403EPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC4403EPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC4403EPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TC4403EPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC4403EPA often in real-time on the comparison pages.
What if I can't find stock of TC4403EPA?
You can fill out our help required form which you can use to request a quote for TC4403EPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.