Status: | Not Recommended |
---|---|
Series: | TC429 |
RoHS: | Compliant |
The TC429 is a high-speed, single output, CMOS-level translator and driver. Designed specifically to drive highly capacitive power MOSFET gates, the TC429 features 2.5 Ω output impedance and 6 A peak output current drive. This device can typically switch a 2,500 pF capacitive load iun 25 ns, with a typical delay time through the device of 60 ns. Rapidly switching the load will minimize MOSFET transition power loss. The device will accept TTL and CMOS input logic voltages, or any voltage input up to 18 V without damage, producing an output signal which will swing within 25 mV of the power rails. Logic input current is under 10 µA, making direct interface to CMOS/bipolar switch-mode power supply controllers easy, input "speed-up" capacitors are not required, and the CMOS design minimizes quiescent power supply current requirements. For noninverting applications, or applications requiring latch-up protection, see the MCP1406/7 data sheet.
High 6 A Peak Output Current |
Wide 7 to 18 V Operating Voltage Range |
High-Impedance CMOS Logic Input |
Logic Input Threshold Independent of Supply Voltage |
5 mA Maximum With Logic 1 Input |
500 µA Maximum With Logic 0 Input |
Output Voltage Swing Within 25 mV of Ground or VDD |
Short 75 ns Maximum Delay Time |
35 ns Maximum Rise and Fall Time With 2,500 pF Capacitive Loads |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Inverting |
Peak Output Current (source, A) | 6 |
Peak Output Current (sink, A) | 6 |
Output Resistance (source, Ω) | 2.5 |
Output Resistance (sink, Ω) | 2.5 |
Propagation Delay tD1 (ns) | 53 |
Propagation Delay tD2 (ns) | 60 |
Maximum Supply Voltage (V) | 18 |
Rise/Fall Time (tR/tF, ns) | 35 / 35 |
Capacitive Load Drive | 2,500 pF in 35 ns |
Features | Not Recommended for New Desings, Please Consider: MCP1406 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC429 Datasheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
6A Power MOSFET Drvr | Microchip Technology |
Ic,single Mosfet Driver,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip TC429EOA713 | Newark Electronics |
TC429 Series 6 A 18 Vmax Dual Low Side Inverting MOSFET Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 6A 1-OUT Lo Side Inv 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a TC429EOA713?
Additional datasheets, footprints and schematics for TC429EOA713 are listed on our Part Details page. You can also find images and similar parts to TC429EOA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC429EOA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC429EOA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC429EOA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC429EOA713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC429EOA713 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Avnet Silica have stock available or on a lead time for TC429EOA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC429EOA713 often in real-time on the comparison pages.
What if I can't find stock of TC429EOA713?
You can fill out our help required form which you can use to request a quote for TC429EOA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.