Status: | Active |
---|---|
Series: | TC426 |
RoHS: | Unknown |
The TC426/TC427/TC428 are dual CMOS high-speed drivers. A TTL/CMOS input voltage level is translated into a rail-to-rail output voltage level swing. The CMOS output is within 25mV of ground or positive supply. The low impedance, high-current driver outputs swing a 1,000 pF load 18 V in 30 ns. The unique current and voltage drive qualities make the TC426/TC427/TC428 ideal power MOSFET drivers, line drivers, and DC-to-DC converter building blocks. Input logic signals may equal the power supply voltage. Low input current 1 µA, making direct interface to CMOS/bipolar switch-mode power supply control ICs possible, as well as open-collector analog comparators. Quiescent power supply current is 8 mA maximum. The TC426 requires 1/5 the current of the pin-compatible bipolar DS0026 device. This is important in DC-to-DC converter applications with power efficiency constraints and high-frequency switch-mode power supply applications. Quiescent current is typically 6 mA when driving a 1,000 pF load 18 V at 100 kHz. The inverting TC426 driver is pin-compatible with the bipolar DS0026 and MMH0026 devices. The TC427 is noninverting; the TC428 contains an inverting and non-inverting driver. Other pin compatible driver families are the TC1426/27/28, TC4426/27/28, and TC4426A/27A/28A.
High-Speed Switching (CL = 1000 pF): 30 ns |
High Peak Output Current: 1.5 A |
High Output Voltage Swing: VDD – 25 mV GND +25 mV |
Low Input Current (Logic "0" or "1"): 1 mA |
TTL/CMOS Input Compatible |
Available in Inverting and Noninverting Configurations |
Wide Operating Supply Voltage: 4.5 V to 18 V |
Inputs Low: 400 µA |
Inputs High: 8 mA |
Single Supply Operation |
Low Output Impedance: 6 Ω |
Latch-Up Resistant: Withstands > 500 mA Reverse Current |
ESD Protected: 2 kV |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Dual |
Configuration | Inverting |
Maximum Supply Voltage (V) | 18 |
Peak Source Output (A) | 1.5 |
Peak Sink Output (A) | 1.5 |
Source Resistance (Ω) | 15 |
Sink Resistance (Ω) | 10 |
Propagation Delay tD1 (ns) | 50 |
Propagation Delay tD2 (ns) | 75 |
Rise Time (tR, ns) | 30 |
Fall Time (tF, ns) | 30 |
Capacitive Load Drive | 1000 pF in 30 ns |
Features | 8/PDIP 8/SOIC 150mil |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
TC426/27/28 Data Sheet |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
1.5A Dual H-Speed MOSFET Drvr | Microchip Technology |
Ic,dual Mosfet Driver,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip TC426COA713 | Newark Electronics |
MOSFET DRVR 1.5A 2-OUT Lo Side Inv 8-Pin SOIC N T/R | Avnet America |
1.5A Dual H-Speed MOSFET Drvr8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. TC426COA713 | RS Americas |
Where can I find additional details, specifications and documents for a TC426COA713?
Additional datasheets, footprints and schematics for TC426COA713 are listed on our Part Details page. You can also find images and similar parts to TC426COA713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC426COA713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC426COA713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC426COA713 fall under?
The TC426COA713 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC426COA713 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC426COA713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC426COA713 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TC426COA713 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for TC426COA713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC426COA713 often in real-time on the comparison pages.
What if I can't find stock of TC426COA713?
You can fill out our help required form which you can use to request a quote for TC426COA713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.