Options for Price Comparison
Distributor Statistics for TC426COA
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TC426COA
Details for TC426COA by Microchip Technology
TC426
TC426COA
Buy Directly from Microchip Technology Inc (3959 in stock) $1.1800
1.5A Dual H-Speed MOSFET Drvr
TC426COA image

TC426COA by Microchip Technology

1.5A Dual H-Speed MOSFET Drvr
Features
High-Speed Switching (CL = 1000pF): 30nsec
High Peak Output Current: 1.5A
High Output Voltage Swing: VDD – 25mV GND +25mV
Low Input Current (Logic "0" or "1"): 1mA
TTL/CMOS Input Compatible
Available in Inverting and Noninverting Configurations
Wide Operating Supply Voltage: 4.5V to 18V
Current Consumption
Inputs Low: 0.4mA
Inputs High: 8mA
Single Supply Operation
Low Output Impedance: 6Ω
Pinout Equivalent of DS0026 and MMH0026
Latch-Up Resistant: Withstands > 500mA Reverse Current
ESD Protected: 2kV
Description
The TC426/TC427/TC428 are dual CMOS high-speed drivers. A TTL/CMOS input voltage level is translated into a rail-to-rail output voltage level swing. The CMOS output is within 25mV of ground or positive supply. The low impedance, high-current driver outputs swing a 1000pF load 18V in 30nsec. The unique current and voltage drive qualities make the TC426/TC427/TC428 ideal power MOSFET drivers, line drivers, and DC-to-DC converter building blocks. Input logic signals may equal the power supply voltage. Input current is a low 1A, making direct interface to CMOS/bipolar switch-mode power supply control ICs possible, as well as open-collector analog comparators. Quiescent power supply current is 8mA maximum. The TC426 requires 1/5 the current of the pin-compatible bipolar DS0026 device. This is important in DC-to-DC converter applications with power efficiency constraints and high-frequency switch-mode power supply applications. Quiescent current is typically 6mA when driving a 1000pF load 18V at 100kHz. The inverting TC426 driver is pin-compatible with the bipolar DS0026 and MMH0026 devices. The TC427 is noninverting; the TC428 contains an inverting and non-inverting driver. Other pin compatible driver families are the TC1426/27/28, TC4426/27/28, and TC4426A/27A/28A.
Specifications
MOSFET Driver Type:
Low Side
Driver Type:
Dual
Configuration:
Complementary
Peak Output Current (source/sink, A):
1.5/1.5
Maximum Supply Voltage (V):
18
Output Resistance (source/sink, O):
15/10
Propagation Delay (Td1/Td2, ns):
50/75
Rise/Fall Time (Tr/Tf, ns):
30/30
Capacitive Load Drive:
1000pF in 30nsec
Features:
8/PDIP 8/SOIC 150mil
Temperature Range:
0C to +70C
Alternate Descriptions
1.5A Dual H-Speed MOSFET Drv Onlinecomponents.com
MOSFET DRIVER, LOW-SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:50ns; Output Delay:75ns; Packaging:EachRoHS Compliant: Yes Newark Electronics
MOSFET DRVR 1.5A 2-OUT Lo Side Inv 8-Pin SOIC N Tube Avnet America
1.5A Dual H-Speed MOSFET Drvr Microchip Technology Inc
Microchip TC426COA,Dual MOSFET Power Driver 1.5A,4.5 to 18V,Inverting,8-Pin SOIC Allied Electronics & Automation
MOSFET DRVR 1.5A 2-OUT Lo Side Inv 8-Pin SOIC N Tube Avnet Asia
TC426 Series 1.5 A 18 Vmax Dual Low Side Inverting MOSFET Driver - SOIC-8 Future Electronics
Details for TC426COA by Microchip Technology
TC426
TC426COA
Buy Directly from Microchip Technology Inc (3959 in stock) $1.1800
IC DRIVER MOSFET 1.5A DUAL HS
TC426COA image

TC426COA by Microchip Technology

IC DRIVER MOSFET 1.5A DUAL HS
Features
4.5V to 18V
Available in Inverting and Noninverting Configurations
Current Consumption:
GND +25 mV
High Output Voltage Swing:
High Peak Output Current: 1.5A
Inputs High u2013 8 mA
Inputs Low u2013 0.4 mA
Latch-Up Resistant: Withstands
Low Input Current (Logic u20180u2019 or u20181u2019): 1 uf06dA
Low Output Impedance: 6uf057
Pinout Equivalent of DS0026 and MMH0026
Single Supply Operation
TTL/CMOS Input Compatible
VDD -25 mV
Wide Operating Supply Voltage:
Part Information
TC426COA image
RoHS Compliant
Description
The TC426/TC427/TC428 are dual CMOS high-speed drivers. A TTL/CMOS input voltage level is translated into a rail-to-rail output voltage level swing. The CMOS output is within 25 mV of ground or positive supply. The low-impedance, high-current driver outputs swing a 1000 pF load 18V in 30 nsec. The unique current and voltage drive qualities make the TC426/TC427/TC428 ideal power MOSFET drivers, line drivers, and DC-to- DC converter building blocks. Input logic signals may equal the power supply voltage. Input current is a low 1 A, making direct interface to CMOS/bipolar switch-mode power supply control ICs possible, as well as open-collector analog comparators. Quiescent power supply current is 8 mA maximum. The TC426 requires 1/5 the current of the pin-compatible bipolar DS0026 device. This is important in DC-to-DC converter applications with power efficiency constraints and high-frequency switch-mode power supply applications. Quiescent current is typically 6 mA when driving a 1000 pF load 18V at 100 kHz. The inverting TC426 driver is pin-compatible with the bipolar DS0026 and MMH0026 devices. The TC427 is noninverting; the TC428 contains an inverting and non- inverting driver. Other pin compatible driver families are the TC1426/ TC1427/TC1428, TC4426/TC4427/TC4428 and TC4426A/TC4427A/TC4428A.
Specifications
Driver Configuration:
Low Side
Peak Output Current:
1.5A
Supply Voltage Min:
4.5V
Supply Voltage Max:
18V
Driver Case Style:
SOIC
No. of Pins:
8Pins
Input Delay:
50ns
Output Delay:
75ns
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
426
Device Type:
MOSFET Driver
Module Configuration:
Low Side
No. of Channels:
2Channels
No. of Outputs:
2Outputs
Operating Temperature Range:
0°C to +70°C
Output Resistance:
10ohm
Power Dissipation Pd:
470mW
Supply Voltage Range:
4.5V to 18V
Termination Type:
Surface Mount Device
Alternate Descriptions
1.5A Dual H-Speed MOSFET Drv Onlinecomponents.com
MOSFET DRIVER, LOW-SIDE, SOIC-8; Driver Configuration:Low Side; Peak Output Current:1.5A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:50ns; Output Delay:75ns; Packaging:EachRoHS Compliant: Yes Newark Electronics
MOSFET DRVR 1.5A 2-OUT Lo Side Inv 8-Pin SOIC N Tube Avnet America
1.5A Dual H-Speed MOSFET Drvr Microchip Technology Inc
Microchip TC426COA,Dual MOSFET Power Driver 1.5A,4.5 to 18V,Inverting,8-Pin SOIC Allied Electronics & Automation
MOSFET DRVR 1.5A 2-OUT Lo Side Inv 8-Pin SOIC N Tube Avnet Asia
TC426 Series 1.5 A 18 Vmax Dual Low Side Inverting MOSFET Driver - SOIC-8 Future Electronics