Status: | Active |
---|---|
Series: | tc14433a |
RoHS: | Compliant |
Accuracy: ±0.05% of Reading ±1 Count |
Two Voltage Ranges: 1.999V and 199.9 mV |
Up to 25 Conversions per Second |
Zin > 1000M Ohms |
Single Positive Voltage Reference |
Auto-Polarity and Auto-Zero |
Overrange and Underrange Signals Available |
Operates in Auto-Ranging Circuits |
Uses On-Chip System Clock or External Clock |
DMM | Yes |
---|---|
Resolution Digits | 3.5 |
Resolution Counts | 2000 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Pins | Packaging | 28 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (39) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.1425 |
Shipping Weight (kg) | 0.435897 |
Lead Count | 28 |
Package Type | PLCC |
Package Width or Size | 11.5x11.5x4.4mm |
Soldering Composition | Matte Tin |
3-1/2 Digit A/D, BCD | Microchip Technology |
Adc, Dual-Slope, 1 Func, 1 Channel, Serial Access, Cmos, Pqcc28 Rohs Compliant: Yes |Microchip TC14433AELI | Newark Electronics |
TC14433 Series 8 V 7 Segment 3-1/2 Digit Analog-to-Digital Converter - PLCC-28 | Future Electronics |
IC ADC 3 1/2 DIGIT 28PLCC | Microchip Technology Inc. TC14433AELI | RS Americas |
Where can I find additional details, specifications and documents for a TC14433AELI?
Additional datasheets, footprints and schematics for TC14433AELI are listed on our Part Details page. You can also find images and similar parts to TC14433AELI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC14433AELI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC14433AELI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC14433AELI fall under?
The TC14433AELI is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC14433AELI when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC14433AELI you can contact the distributor directly for product support, shipping queries etc.
Is the TC14433AELI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC14433AELI have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for TC14433AELI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC14433AELI often in real-time on the comparison pages.
What if I can't find stock of TC14433AELI?
You can fill out our help required form which you can use to request a quote for TC14433AELI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.