Options for Price Comparison
Distributor Statistics for TC1427CPA
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TC1427CPA
Details for TC1427CPA by Microchip Technology
TC1427
TC1427CPA
Buy Directly from Microchip Technology Inc (5190 in stock) $1.1000
1.2A Dual MOSFET Drvr
TC1427CPA image

TC1427CPA by Microchip Technology

1.2A Dual MOSFET Drvr
Features
Latch-Up Protected: Will Withstand
500 mA Reverse Output Current
ESD Protected: ±2 kV
High Capacitive Load Drive Capability: 1000pF in 38nsec
Wide Operating Range: 4.5V to 16V
Low Delay Time: 75nsec Max
Logic Input Threshold Independent of Supply Voltage
Output Voltage Swing to Within 25mV of Ground or V DD
Low Output Impedance : 8Ω   
Description
The TC1426/27/28 are a family of 1.2A dual high- speed drivers. CMOS fabrication is used for low power consumption and high efficiency. These devices are fabricated using an epitaxial layer to effectively short out the intrinsic parasitic transistor responsible for CMOS latch-up. They incorporate a number of other design and process refinements to increase their long-term reliability. The TC1426 is compatible with the bipolar DS0026, but only draws 1/5 of the quiescent current. The TC1426/27/28 are also compatible with the TC426/27/28, but with 1.2A peak output current rather than the 1.5A of the TC426/27/28 devices. Other compatible drivers are the TC4426/27/28 and the TC4426A/27A/28A. The TC4426/27/28 have the added feature that the inputs can withstand negative voltage up to 5V with diode protection circuits. The TC4426A/27A/28A have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nanoseconds range. All of the above drivers are pin compatible. The high-input impedance TC1426/27/28 drivers are CMOS/TTL input-compatible, do not require the speed-up needed by the bipolar devices, and can be directly driven by most PWM ICs. This family of devices is available in inverting and non-inverting versions. Specifications have been optimized to achieve low-cost and high-performance devices,well-suited for the high-volume manufacturer.
Specifications
MOSFET Driver Type:
Low Side
Driver Type:
Dual
Configuration:
Non-inverting
Peak Output Current (source/sink, A):
1.2/1.2
Maximum Supply Voltage (V):
16
Output Resistance (source/sink, O):
12/8
Propagation Delay (Td1/Td2, ns):
75/75
Rise/Fall Time (Tr/Tf, ns):
25/35
Capacitive Load Drive:
1000 pF in 38 ns
Temperature Range:
0C to +70C
Alternate Descriptions
1.2A Dual MOSFET Drvr Onlinecomponents.com
Microchip,IC,MOSFET Driver,TC1427CPA RS Components
MOSFET DRIVER, LOW-SIDE, DIP-8; Driver Configuration:Low Side; Peak Output Current:1.2A; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:75ns; Output Delay:75ns; Packaging:Each RoHS Compliant: Yes Newark Electronics
MOSFET DRVR 1.2A 2-OUT Lo Side Non-Inv 8-Pin PDIP Tube Avnet America
Driver; MOSFET gate driver; 1.2A; Channels:2; 4.5÷16V; DIP8 Transfer Multisort Elektronik
1.2A Dual MOSFET Drvr Microchip Technology Inc
TC1427CPA Dual MOSFET Power Driver 1.2A 4.5 to 16V Non-Inverting 8-Pin PDIP Allied Electronics & Automation
TC1427 Series 1.2 A 16 Vmax Dual Low Side Non Inverting MOSFET Driver - PDIP-8 Future Electronics
Similar Part
Similar Part
Similar Part
Similar Part
Details for TC1427CPA by Microchip Technology
TC1427
TC1427CPA
Buy Directly from Microchip Technology Inc (5190 in stock) $1.1000
DRIVER MOSFET 1.2A DUAL PDIP8
TC1427CPA image

TC1427CPA by Microchip Technology

DRIVER MOSFET 1.2A DUAL PDIP8
Features
4.5V to 16V
ESD Protected u00b12kV
High Capacitive Load Drive Capability: 1000 pF in 38 nsec
High Peak Output Current: 1.2A
Latch-Up Protected: Will Withstand 500 mA Reverse Output Current
Logic Input Threshold Independent of Supply Voltage
Low Delay Time: 75 nsec Max
Low Output Imped
Output Voltage Swing to Within 25 mV of Ground or VDD
Wide Operating Range:
Part Information
TC1427CPA image
RoHS Compliant
Description
The TC1426/TC1427/TC1428 are a family of 1.2A dual high-speed drivers. CMOS fabrication is used for low- power consumption and high efficiency. These devices are fabricated using an epitaxial layer to effectively short out the intrinsic parasitic transistor responsible for CMOS latch-up. They incorporate a number of other design and process refinements to increase their long-term reliability. The TC1426 is compatible with the bipolar DS0026, but only draws 1/5 of the quiescent current. The TC1426/ TC1427/TC1428 are also compatible with the TC426/ TC427/TC428, but with 1.2A peak output current rather than the 1.5A of the TC426/TC427/TC428 devices. Other compatible drivers are the TC4426/TC4427/ TC4428 and the TC4426A/TC4427A/TC4428A. The TC4426/TC4427/TC4428 have the added feature that the inputs can withstand negative voltage up to 5V with diode protection circuits. The TC4426A/TC4427A/ TC4428A have matched input to output leading edge and falling edge delays, tD1 and tD2, for processing short duration pulses in the 25 nanoseconds range. All of the above drivers are pin compatible. The high-input impedance TC1426/TC1427/TC1428 drivers are CMOS/TTL input-compatible, do not require the speed-up needed by the bipolar devices, and can be directly driven by most PWM ICs. This family of devices is available in inverting and non- inverting versions. Specifications have been optimized to achieve low-cost and high-performance devices, well-suited for the high-volume manufacturer.
Specifications
Driver Configuration:
Low Side
Peak Output Current:
1.2A
Supply Voltage Min:
4.5V
Supply Voltage Max:
16V
Driver Case Style:
DIP
No. of Pins:
8Pins
Input Delay:
75ns
Output Delay:
75ns
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (27-Jun-2018)
Base Number:
1427
Device Type:
MOSFET Driver
Module Configuration:
Low Side
No. of Outputs:
2Outputs
Operating Temperature Range:
0°C to +70°C
Output Resistance:
12ohm
Power Dissipation Pd:
730mW
Supply Voltage Range:
4.5V to 16V
Termination Type:
Through Hole
Alternate Descriptions
1.2A Dual MOSFET Drvr Onlinecomponents.com
Microchip,IC,MOSFET Driver,TC1427CPA RS Components
MOSFET DRIVER, LOW-SIDE, DIP-8; Driver Configuration:Low Side; Peak Output Current:1.2A; Supply Voltage Min:4.5V; Supply Voltage Max:16V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:75ns; Output Delay:75ns; Packaging:Each RoHS Compliant: Yes Newark Electronics
MOSFET DRVR 1.2A 2-OUT Lo Side Non-Inv 8-Pin PDIP Tube Avnet America
Driver; MOSFET gate driver; 1.2A; Channels:2; 4.5÷16V; DIP8 Transfer Multisort Elektronik
1.2A Dual MOSFET Drvr Microchip Technology Inc
TC1427CPA Dual MOSFET Power Driver 1.2A 4.5 to 16V Non-Inverting 8-Pin PDIP Allied Electronics & Automation
TC1427 Series 1.2 A 16 Vmax Dual Low Side Non Inverting MOSFET Driver - PDIP-8 Future Electronics