Status: | Active |
---|---|
Series: | TC1411 |
RoHS: | Compliant |
The TC1411/1411N are 1 A CMOS buffer/gate drivers. They will not latch up under any conditions within their power and voltage ratings. They are not subject to damage when up to 5 V of noise spiking of either polarity occurs on the ground pin. They can accept, without damage or logic upset, up to 500 mA of current of either polarity being forced back into their output. All terminals are fully protected against up to 4 kV of electrostatic discharge. As MOSFET gate drivers, the TC1411/1411N can easily switch 1000pF gate capacitance in 25 ns with matched rise and fall times, and provide low enough impedance in both the ON and the OFF states to ensure the MOSFET’s intended state will not be affected, even by large transients. The rise and fall time edges are matched to allow driving short-duration inputs with greater accuracy.
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
380
in stock
|
Buy Now | |
Microchip Technology
from US$1.02
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
383
in stock
|
Buy Now | |
element14
from US$1.56
|
383
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Latch-Up Protected: Will Withstand |
500 mA Reverse Current |
Input Will Withstand Negative Inputs Up to 5V |
ESD Protected: 4 kV |
Wide Operating Range: 4.5 V to 16 V |
High Capacitive Load Drive Capability: 1000 pF in 25nsec |
Short Delay Time: 30 ns (Typical) |
Consistent Delay Times With Changes in Supply Voltage |
Matched Delay Times |
With Logic ''1'' Input: 500 µA |
With Logic ''0'' Input: 100 µA |
Low Output Impedance: 8 Ω |
Pinout Same as TC1410/12/13 |
MOSFET Driver Type | Low Side |
---|---|
Driver Type | Single |
Configuration | Inverting |
Maximum Supply Voltage (V) | 16 |
Peak Source Output (A) | 1 |
Peak Sink Output (A) | 1 |
Source Resistance (Ω) | 8 |
Sink Resistance (Ω) | 8 |
Propagation Delay tD1 (ns) | 30 |
Propagation Delay tD2 (ns) | 30 |
Rise Time (tR, ns) | 25 |
Fall Time (tF, ns) | 25 |
Capacitive Load Drive | 1000 pF in 25 ns |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Data Sheets |
---|
TC1411/TC1411N Data Sheet |
Board Design Files |
---|
SPICE Models for TC1411-11N MOSFET Driver Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1.0A Sngl MOSFET Drvr, Inv | Microchip Technology |
Mosfet Driver, 1A, Hs, Inv, 8Dip | Newark Electronics |
MOSFET DRIVER, 1A, HS, INV, 8DIP | element14 |
MOSFET DRVR 1A 1-OUT Lo Side Inv 8-Pin PDIP Tube | Avnet America |
Microchip TC1411EPA, MOSFET Power Driver, 1A, 4.5 to 16 V, Inverting, 8-Pin PDIP | Microchip Technology Inc. TC1411EPA | RS Americas |
Where can I find additional details, specifications and documents for a TC1411EPA?
Additional datasheets, footprints and schematics for TC1411EPA are listed on our Part Details page. You can also find images and similar parts to TC1411EPA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1411EPA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1411EPA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1411EPA you can contact the distributor directly for product support, shipping queries etc.
Is the TC1411EPA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1411EPA have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TC1411EPA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1411EPA often in real-time on the comparison pages.
What if I can't find stock of TC1411EPA?
You can fill out our help required form which you can use to request a quote for TC1411EPA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.