TC1321EOA More Semiconductors - ICs by Microchip Technology

10-Bit Single Output DAC with I2C™


The TC1321 is a serially accessible 10-bit voltage output digital-to-analog converter (DAC). The DAC produces an output voltage that ranges from ground to an externally supplied reference voltage. It operates from a single power supply that can range from 2.7V to 5.5V, making it ideal for a wide range of applications. Built into the part is a power-on reset function that ensures that the device starts at a known condition. Communication with the TC1321 is accomplished via a simple 2-wire SMBus/I2C™ compatible serial port with the TC1321 acting as a slave only device. The host can enable the SHDN bit in the CONFIG register to activate the low-power standby mode.

Where to Buy

Prices starting from US$1.73

Distributor Stock
Logo for Farnell
Farnell
from US$2.04
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.73
1,777
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$2.51
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.01
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.36
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

10-Bit Digital-Analog Converter
2.7–5.5V Single-Supply Operation.
Simple SMBus/I 2 C Serial Interface
Low Power - 0.35mA Operation, 0.5µA Shutdown.
Monotonicity Ensured.

Specifications

Resolution 10
Channels 1
Interface I²C
INLMaxLSB 4
Memory Type None
Output Settling Time 10
Analog Supply Voltage Range 2.7 to 5.5
Temperature Range -40 to 85
Pins | Packaging 8 | SOIC
Temp Range -40C to +85C
Packing Media Tube (100)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.078
Shipping Weight (kg) 0.25
Lead Count 8
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

10-Bit Digital-To-Analog Converter with Two-Wire Interface | Microchip Technology
10bit Ser. DAC 1Ch 2-Wire SO8 | Schukat Electronic
Digital To Analogue Converter, 10 Bit, Serial, 2.7V To 5.5V, Soic, 8 Rohs Compliant: Yes |Microchip TC1321EOA | Newark Electronics
DAC 1-CH Current Steering 10-bit 8-Pin SOIC N Tube | Avnet America
Microchip TC1321EOA, 10 bit Serial DAC, 8-Pin SOIC | Microchip Technology Inc. TC1321EOA | RS Americas
IC, 10BIT DAC, 2WIRE/I2C, 8SOIC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TC1321EOA?

Additional datasheets, footprints and schematics for TC1321EOA are listed on our Part Details page. You can also find images and similar parts to TC1321EOA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TC1321EOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1321EOA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TC1321EOA fall under?

The TC1321EOA is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to TC1321EOA when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TC1321EOA you can contact the distributor directly for product support, shipping queries etc.

Is the TC1321EOA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for TC1321EOA have stock available?

Authorised distributors including Microchip Technology, Schukat Electronic, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TC1321EOA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TC1321EOA often in real-time on the comparison pages.

What if I can't find stock of TC1321EOA?

You can fill out our help required form which you can use to request a quote for TC1321EOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay