Options for Price Comparison
Distributor Statistics for TC1320EOA
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for TC1320EOA
Details for TC1320EOA by Microchip Technology
TC1320
TC1320EOA
Buy Directly from Microchip Technology Inc (2984 in stock) $1.3800
8-Bit Digital-To-Analog Converter with Two-Wire Interface
TC1320EOA image

TC1320EOA by Microchip Technology

8-Bit Digital-To-Analog Converter with Two-Wire Interface
Features
8-Bit Digital-Analog Converter
2.7u20135.5V Single-Supply Operation
Simple SMBus/I 2 C Serial Interface
Low Power - 0.35mA Operation, 0.5u00b5A Shutdown
8-Pin SOIC and 8-Pin MSOP Packages
Description
The TC1320 is a serially accessible 8-bit voltage output digital-to-analog converter (DAC). The DAC produces an output voltage that ranges from ground to an externally supplied reference voltage. It operates from a single power supply that can range from 2.7V to 5.5V, making it ideal for a wide range of applications. Built into the part is a power-on reset function that ensures that the device starts at a known condition. Communication with the TC1320 is accomplished via a simple 2-wire SMBus/I2C™ compatible serial port with the TC1320 acting as a slave only device. The host can enable the SHDN bit in the CONFIG register to activate the low-power standby mode.
Specifications
Typical Standby:
0.1
Typical Operating Current:
350
Resolution:
8
DACs per Package:
1
Vref:
Ext
Output Settling Time:
10
DNL Max (LSB):
0.8
Interface:
524288
Temp Range Min:
-40
Temp Range Max:
85
Output Type:
Voltage
Iq Active Max:
500
Amplifiers:
1
Vdd Min.:
2.7
Vdd Max (V):
5.5
Idd Active Typ (µA):
350
Idd Shutdown (Standby) Max (µA):
1
Vref Source:
External
Vref Min (V):
Vss
Vref Max (V):
VDD-1.2
Vref Buffer:
x 1
Slew Rate Typical (mV/µS):
800
Offset Error, Vos (µV):
300
INL Max (LSB):
2
Comments:
SMBus/I2C compatible serial port. Buffered & Unbuffered Outputs
Temperature Range:
-40C to +85C
Alternate Descriptions
D/A Converter 8-Bit I2C Shutdown SOIC8 RS Components
Digital to Analogue Converter, 8 bit, Serial, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes Newark Electronics
DAC 1-CH Current Steering 8-bit 8-Pin SOIC N Tube Avnet America
8-Bit Digital-To-Analog Converter with Two-Wire Interface Microchip Technology Inc
Microchip TC1320EOA, 8 bit Serial DAC, 8-Pin SOIC Allied Electronics & Automation
TC1320 Series 5.5 V 8-Bit Digital-to-Analog Converter with Two-Wire Interface Future Electronics
Details for TC1320EOA by Microchip Technology
TC1320
TC1320EOA
Buy Directly from Microchip Technology Inc (2984 in stock) $1.3800
IC 8BIT DAC 2WIRE I2C 8SOIC
TC1320EOA image

TC1320EOA by Microchip Technology

IC 8BIT DAC 2WIRE I2C 8SOIC
Features
2.7-5.5V Single Supply Operation
Low Power: 350uf06dA Operation, 0.5uf06dA Shutdown -
Simple SMBus/I2CTM Serial Interface
u00b10.8 LSB DNL
u00b12 LSB INL
Part Information
TC1320EOA image
RoHS Compliant
Description
The TC1320 is a serially accessible 8-bit voltage output digital-to-analog converter (DAC). The DAC produces an output voltage that ranges from ground to an exter- nally supplied reference voltage. It operates from a sin- gle power supply that can range from 2.7V to 5.5V, making it ideal for a wide range of applications. Built into the part is a Power-on Reset function that ensures that the device starts at a known condition. Communication with the TC1320 is accomplished via a simple 2-wire SMBus/I2C™ compatible serial port with the TC1320 acting as a slave only device. The host can enable the SHDN bit in the CONFIG register to activate the Low Power Standby mode.
Specifications
Resolution (Bits):
8bit
Sampling Rate:
-
Input Channel Type:
Serial
Supply Voltage Range:
2.7V to 5.5V
ADC / DAC Case Style:
SOIC
No. of Pins:
8Pins
Data Interface:
2 Wire Serial
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Base Number:
1320
IC Case Style:
SOIC
Operating Temperature Range:
-40°C to +85°C
Output Type:
Voltage
Settling Time:
10µs
Supply Current:
350µA
Supply Voltage Max:
2.7V
Supply Voltage Min:
5.5V
Termination Type:
Surface Mount Device
Alternate Descriptions
D/A Converter 8-Bit I2C Shutdown SOIC8 RS Components
Digital to Analogue Converter, 8 bit, Serial, 2.7V to 5.5V, SOIC, 8 RoHS Compliant: Yes Newark Electronics
DAC 1-CH Current Steering 8-bit 8-Pin SOIC N Tube Avnet America
8-Bit Digital-To-Analog Converter with Two-Wire Interface Microchip Technology Inc
Microchip TC1320EOA, 8 bit Serial DAC, 8-Pin SOIC Allied Electronics & Automation
TC1320 Series 5.5 V 8-Bit Digital-to-Analog Converter with Two-Wire Interface Future Electronics