Status: | Active |
---|---|
Series: | TC1240A |
RoHS: | Compliant |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
3,170
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
2,284
in stock
|
Buy Now | |
element14
from US$0.96
|
1,817
in stock
|
Buy Now | |
Farnell
from US$0.95
|
1,817
in stock
|
Buy Now | |
Microchip Technology
from US$0.80
|
1,734
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
-
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
>99% Typical Voltage Conversion Efficiency |
Voltage Doubling |
Low Output Resistance (12Ohms Typical) |
Only Two External Capacitors Required |
Consumes 550µA (Typical) in Active Mode |
Power-Saving Shutdown Mode (1µA Maximum) |
Shutdown Input Fully Compatible with 1.8V Logic Sytems |
Typical Active Output Current (mA) | 40 |
---|---|
Output Voltage (V) | Vout = 2Vin |
Typical Quiescent Current (µA) | 550 |
Vin Max (V) | 5.5 |
Vin Min (V) | 2.5 |
Temp. Range Max. (°C) | 85 |
Temp. Range Min. (°C) | -45 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC1240/A Data |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Doubling Charge Pump,40mA,SOT23-6 | RS |
IC, CHARGE PUMP, CMOS, SOT23A-6 | element14 |
Positive Doubling Charge Pump with Shutdown | Microchip Technology |
Charge Pump STPUP 5V to 11V 20mA 6-Pin SOT-23A T/R | EBV Elektronik |
Ic, Dc-Dc Converter | Newark Electronics |
TC1240A Series 2.5 to 5.5 V Positive Doubling Charge Pump w/ Shutdown - SOT-23-6 | Future Electronics |
TC1240AECHTR, Charge PumpVoltage Doubler 50mA 125 kHz,11.6V,6-Pin, SOT-23 | Microchip Technology Inc. TC1240AECHTR | RS Americas |
Where can I find additional details, specifications and documents for a TC1240AECHTR?
Additional datasheets, footprints and schematics for TC1240AECHTR are listed on our Part Details page. You can also find images and similar parts to TC1240AECHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1240AECHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1240AECHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1240AECHTR fall under?
The TC1240AECHTR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to TC1240AECHTR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1240AECHTR you can contact the distributor directly for product support, shipping queries etc.
Is the TC1240AECHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1240AECHTR have stock available?
Authorised distributors including RS, Chip One Stop, element14, Farnell and Microchip Technology have stock available or on a lead time for TC1240AECHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1240AECHTR often in real-time on the comparison pages.
What if I can't find stock of TC1240AECHTR?
You can fill out our help required form which you can use to request a quote for TC1240AECHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.