Status: | Active |
---|---|
Series: | TC1232 |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.03
|
3,050
in stock
|
Buy Now | |
Schukat Electronic
from US$1.04
|
475
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
212
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
212
in stock
|
Buy Now | |
element14
from US$1.56
|
101
in stock
|
Buy Now | |
Farnell
from US$1.33
|
101
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Precision Voltage Monitor: Adjustable +4.5V or +4.75V |
Reset Pulse Width: 250 msec minimum |
No External Components |
Adjustable Watchdog Timer: 150msec, 600msec or 1.2sec |
Operating Voltage 4.0V to 5.5V |
Debounced Manual Reset Input for External Override |
Product Type | Supervisor |
---|---|
Watchdog Timer | Yes |
Manual Reset | Yes |
Power Fail | No |
Operating Temp. Range (°C) | -40 to 85 |
Vcc Range (V) | 4.5 - 5.5 |
Nominal Reset Voltage (V) | 4.5, 4.75 |
Reset Type | Active Low/High or High/Low |
Output | Dual Output Open-Drain and/or Push-Pull |
Typical Reset Pulse Width (ms) | 610 |
Typical Supply Current (µA) | 50 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Microprocessor Monitor | Microchip Technology |
Watchdog LCost 4,5/4,75V -40/+85 SO8 | Schukat Electronic |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Microprocessor Supervisor, 4.37V, Soic-8 | Newark Electronics |
Processor Supervisor 4.62V/4.37V 4.5V to 4.75V 8-Pin SOIC N | Avnet America |
MICROPROCESSOR MONITOR, SMD, 1232 | element14 |
TC1232 Series 4.37 V 250 ms Fully Integrated Processor Supervisor - SOIC-8 | Future Electronics |
Supervisor Precision Adj. 4.5/4.75V SO8 | RS |
Microchip TC1232EOA, Processor Supervisor 4.5 to 4.75V, WDT, Reset Input,8-Pin SOIC | Microchip Technology Inc. TC1232EOA | RS Americas |
Where can I find additional details, specifications and documents for a TC1232EOA?
Additional datasheets, footprints and schematics for TC1232EOA are listed on our Part Details page. You can also find images and similar parts to TC1232EOA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1232EOA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1232EOA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1232EOA fall under?
The TC1232EOA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TC1232EOA when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1232EOA you can contact the distributor directly for product support, shipping queries etc.
Is the TC1232EOA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1232EOA have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for TC1232EOA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1232EOA often in real-time on the comparison pages.
What if I can't find stock of TC1232EOA?
You can fill out our help required form which you can use to request a quote for TC1232EOA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.