Status: | Active |
---|---|
Series: | TC1232 |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.33
|
1
in stock
|
Buy Now | |
RS
from US$1.31
|
597
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.93
|
507
in stock
|
Buy Now | |
Schukat Electronic
from US$1.01
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
121
in stock
|
Buy Now | |
element14
from US$1.56
|
121
in stock
|
Buy Now | |
Farnell
from US$1.35
|
121
in stock
|
Buy Now | |
EBV Elektronik
-
|
200
in stock
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
Microchip Technology
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision Voltage Monitor: Adjustable +4.5V or +4.75V |
Reset Pulse Width: 250 msec minimum |
No External Components |
Adjustable Watchdog Timer: 150msec, 600msec or 1.2sec |
Operating Voltage 4.0V to 5.5V |
Debounced Manual Reset Input for External Override |
Product Type | Supervisor |
---|---|
Watchdog Timer | Yes |
Manual Reset | Yes |
Power Fail | No |
Operating Temp. Range (°C) | -40 to 85 |
Vcc Range (V) | 4.5 - 5.5 |
Nominal Reset Voltage (V) | 4.5, 4.75 |
Reset Type | Active Low/High or High/Low |
Output | Dual Output Open-Drain and/or Push-Pull |
Typical Reset Pulse Width (ms) | 610 |
Typical Supply Current (µA) | 50 |
Pins | Packaging | 8 | SOIC |
Temp Range | 0C to +70C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
MPU Monitor 4.50/4.75V Low/High SOIC8 | RS |
IC: Supervisor Integrated Circuit | Transfer Multisort Elektronik |
Watchdog LCost 4,5/4,75V SO8 | Schukat Electronic |
Microprocessor Supervisor, 4.37V, Soic-8 | Newark Electronics |
MICROPROCESSOR MONITOR, SMD, 1232 | element14 |
TC1232 Series 4.37 V 250 ms Fully Integrated Processor Supervisor - SOIC-8 | Future Electronics |
Processor Supervisor 4.62V/4.37V 4.5V to 4.75V 8-Pin SOIC N | EBV Elektronik |
Microprocessor Monitor | Microchip Technology |
Microchip TC1232COA, Processor Supervisor 4.5 to 4.75V, WDT, Reset Input,8-Pin SOIC | Microchip Technology Inc. TC1232COA | RS Americas |
Where can I find additional details, specifications and documents for a TC1232COA?
Additional datasheets, footprints and schematics for TC1232COA are listed on our Part Details page. You can also find images and similar parts to TC1232COA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1232COA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1232COA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1232COA fall under?
The TC1232COA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to TC1232COA when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1232COA you can contact the distributor directly for product support, shipping queries etc.
Is the TC1232COA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1232COA have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for TC1232COA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1232COA often in real-time on the comparison pages.
What if I can't find stock of TC1232COA?
You can fill out our help required form which you can use to request a quote for TC1232COA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.