Status: | Active |
---|---|
Series: | TC1187 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
5,048
in stock
|
Buy Now | |
Microchip Technology
from US$0.41
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
5,048
in stock
|
Buy Now | |
element14
from US$0.47
|
5,048
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very Low Ground Current for Longer Battery Life |
Adjustable Output Voltage |
Very Low Dropout Voltage |
Choice of 50mA, 100mA, 150mA Output (TC1070, TC1071, TC1187, Respectively) |
Power-Saving Shutdown Mode |
Over-Current and Over-Temperature Protection |
Pin Compatible with Bipolar Regulators |
Pins | Packaging | 5 | SOT-23 |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
TC1070/1071/1187 Data Sheet |
Application Notes |
---|
AN761 - LDO Thermal Considerations |
AN776 - DC Performance Comparisons of CMOS vs Bipolar LDOs When Operating in "Dropout" (Vin = Nominal Vout) Mode (list devices) |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
150mA Adjustable LDO with Shutdown | Microchip Technology |
Ic, Reg Ldo, Adj, 150Ma, Sot23A-5 | Newark Electronics |
IC, REG LDO, ADJ, 150MA, SOT23A-5 | element14 |
. | Future Electronics |
LDO Regulator Pos 1.165V to 5.5V 0.15A 5-Pin SOT-23 T/R | Avnet America |
150mA Adjustable LDO w/ Shutdown5 SOT-23 T/R | Microchip Technology Inc. TC1187VCT713 | RS Americas |
Where can I find additional details, specifications and documents for a TC1187VCT713?
Additional datasheets, footprints and schematics for TC1187VCT713 are listed on our Part Details page. You can also find images and similar parts to TC1187VCT713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TC1187VCT713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TC1187VCT713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TC1187VCT713 fall under?
The TC1187VCT713 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TC1187VCT713 when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TC1187VCT713 you can contact the distributor directly for product support, shipping queries etc.
Is the TC1187VCT713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for TC1187VCT713 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TC1187VCT713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TC1187VCT713 often in real-time on the comparison pages.
What if I can't find stock of TC1187VCT713?
You can fill out our help required form which you can use to request a quote for TC1187VCT713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.