TBAW56 Diodes by Multicomp

DIODE DUAL SOT-23

Status: Unknown
Series: TBAW5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0137

Distributor Stock
Logo for Farnell
Farnell
from US$0.0367
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0137
32,460
in stock
Buy Now
Logo for element14
element14
from US$0.0418
-
Buy Now

Specifications

Diode Configuration Dual Common Anode
Repetitive Reverse Voltage Vrrm Max 70V
Forward Current If(AV) 200mA
Forward Voltage VF Max 1.25V
Reverse Recovery Time trr Max 4ns
Forward Surge Current Ifsm Max 4A
Operating Temperature Max 150°C
Diode Case Style SOT-23
No. of Pins 3Pins
Product Range TBAW5 Series
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Application Code High Speed
Current If @ Vf 150mA
Current Ifsm 4A
External Depth 2.5mm
External Length / Height 1.12mm
External Width 3.05mm
Forward Current If Max 150mA
Forward Voltage 1.25V
Junction Temperature Tj Max 150°C
Reverse Recovery Time trr Typ 4ns
SMD Marking A1

Alternative Descriptions

DIODE, DUAL, SOT-23 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TBAW56?

Additional datasheets, footprints and schematics for TBAW56 are listed on our Part Details page. You can also find images and similar parts to TBAW56 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TBAW56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBAW56 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TBAW56 fall under?

The TBAW56 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.

Can I view similar or alternative parts?

You can view similar parts to TBAW56 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TBAW56 you can contact the distributor directly for product support, shipping queries etc.

Is the TBAW56 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TBAW56 have stock available?

Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for TBAW56.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TBAW56 often in real-time on the comparison pages.

What if I can't find stock of TBAW56?

You can fill out our help required form which you can use to request a quote for TBAW56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay