Status: | Unknown |
---|---|
Series: | TBAV7 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 70V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | TBAV7 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Application Code | High Speed |
Current If @ Vf | 50mA |
Current Ifsm | 4A |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Current If Max | 50mA |
Forward Voltage | 1V |
Junction Temperature Tj Max | 150°C |
Reverse Recovery Time trr Typ | 4ns |
SMD Marking | A4 |
DIODE, DUAL, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a TBAV70?
Additional datasheets, footprints and schematics for TBAV70 are listed on our Part Details page. You can also find images and similar parts to TBAV70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBAV70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBAV70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBAV70 fall under?
The TBAV70 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to TBAV70 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBAV70 you can contact the distributor directly for product support, shipping queries etc.
Is the TBAV70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBAV70 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for TBAV70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBAV70 often in real-time on the comparison pages.
What if I can't find stock of TBAV70?
You can fill out our help required form which you can use to request a quote for TBAV70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.