Status: | Unknown |
---|---|
Series: | TBAT5 Series |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 30V |
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 400mV |
Forward Surge Current Ifsm Max | 600mA |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Product Range | TBAT5 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Current If @ Vf | 10mA |
Current Ifsm | 600mA |
Diode Type | Schottky |
External Depth | 2.5mm |
External Length / Height | 1.12mm |
External Width | 3.05mm |
Forward Voltage | 400mV |
Junction Temperature Tj Max | 125°C |
Reverse Recovery Time trr Max | 5ns |
Reverse Recovery Time trr Typ | 5ns |
SMD Marking | L43 |
DIODE, SCHOTTKY, DUAL | element14 |
Where can I find additional details, specifications and documents for a TBAT54C?
Additional datasheets, footprints and schematics for TBAT54C are listed on our Part Details page. You can also find images and similar parts to TBAT54C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TBAT54C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TBAT54C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TBAT54C fall under?
The TBAT54C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to TBAT54C when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TBAT54C you can contact the distributor directly for product support, shipping queries etc.
Is the TBAT54C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TBAT54C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TBAT54C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TBAT54C often in real-time on the comparison pages.
What if I can't find stock of TBAT54C?
You can fill out our help required form which you can use to request a quote for TBAT54C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.