Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.97
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$6.97
|
8,739
in stock
|
Buy Now |
Device Type | Differential |
---|---|
Output Level Type | TTL |
Signaling Rate | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5 |
No. of Drivers | 4Drivers |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Quad PECL line receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a TB5R2D?
Additional datasheets, footprints and schematics for TB5R2D are listed on our Part Details page. You can also find images and similar parts to TB5R2D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TB5R2D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TB5R2D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TB5R2D fall under?
The TB5R2D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TB5R2D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TB5R2D you can contact the distributor directly for product support, shipping queries etc.
Is the TB5R2D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TB5R2D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TB5R2D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TB5R2D often in real-time on the comparison pages.
What if I can't find stock of TB5R2D?
You can fill out our help required form which you can use to request a quote for TB5R2D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.