Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Cap Tant Solid 10uF 25V D CASE 10% (7.3 X 4.3 X 2.9mm) SMD 7343-31 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TAWD106K025R0600?
Additional datasheets, footprints and schematics for TAWD106K025R0600 are listed on our Part Details page. You can also find images and similar parts to TAWD106K025R0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAWD106K025R0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAWD106K025R0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAWD106K025R0600 fall under?
The TAWD106K025R0600 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAWD106K025R0600 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAWD106K025R0600 you can contact the distributor directly for product support, shipping queries etc.
Is the TAWD106K025R0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAWD106K025R0600 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for TAWD106K025R0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAWD106K025R0600 often in real-time on the comparison pages.
What if I can't find stock of TAWD106K025R0600?
You can fill out our help required form which you can use to request a quote for TAWD106K025R0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.