Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TAS5760 |
Kit Application Type | Amplifier |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Board TAS5760 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | PurePath Console Mother Board GUI Control 96KSPS Built-in Digital & Soft Clippers |
TAS5760M/MD/L/LD Evaluation Module | Texas Instruments |
Class D Stereo Amp, Evaluation Board | Newark Electronics |
Where can I find additional details, specifications and documents for a TAS5760XXEVM?
Additional datasheets, footprints and schematics for TAS5760XXEVM are listed on our Part Details page. You can also find images and similar parts to TAS5760XXEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5760XXEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5760XXEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5760XXEVM fall under?
The TAS5760XXEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TAS5760XXEVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5760XXEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5760XXEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5760XXEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAS5760XXEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5760XXEVM often in real-time on the comparison pages.
What if I can't find stock of TAS5760XXEVM?
You can fill out our help required form which you can use to request a quote for TAS5760XXEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.