Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 10W |
Supply Voltage Range | 3V to 3.6V |
Amplifier Case Style | HTSSOP |
No. of Pins | 48Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
10-W stereo, 20-W mono, 8- to 16.5-V, digital input open loop Class-D audio amplifier w/ EQ & AGL | Texas Instruments |
Audio Amplifier, Class D, 3.6V, Htssop48 | Newark Electronics |
Where can I find additional details, specifications and documents for a TAS5733LDCAR?
Additional datasheets, footprints and schematics for TAS5733LDCAR are listed on our Part Details page. You can also find images and similar parts to TAS5733LDCAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5733LDCAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5733LDCAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5733LDCAR fall under?
The TAS5733LDCAR is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS5733LDCAR when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5733LDCAR you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5733LDCAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5733LDCAR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAS5733LDCAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5733LDCAR often in real-time on the comparison pages.
What if I can't find stock of TAS5733LDCAR?
You can fill out our help required form which you can use to request a quote for TAS5733LDCAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.