Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TAS5721 |
Kit Application Type | Audio |
Application Sub Type | Stereo Audio Power Amplifier |
Kit Contents | Eval Board TAS5721 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | USB Interface Standard I2S Data Input using Optical or Coaxial Inputs Analogue Input Through ADC |
TAS5721 Evaluation Module | Texas Instruments |
Eval Mod, Stereo Audio Power Amplifier | Newark Electronics |
Where can I find additional details, specifications and documents for a TAS5721EVM?
Additional datasheets, footprints and schematics for TAS5721EVM are listed on our Part Details page. You can also find images and similar parts to TAS5721EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5721EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5721EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5721EVM fall under?
The TAS5721EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TAS5721EVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5721EVM you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5721EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5721EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAS5721EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5721EVM often in real-time on the comparison pages.
What if I can't find stock of TAS5721EVM?
You can fill out our help required form which you can use to request a quote for TAS5721EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.