Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TAS5720M |
Kit Application Type | Audio |
Application Sub Type | Audio Power Amplifier - Class D |
Kit Contents | Eval Board TAS5720M |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Digital Input Mono Class-D Audio Amplifier TDM line I2S/Distributed Amp System 4.5-26.4V Supply |
Where can I find additional details, specifications and documents for a TAS5720MEVM?
Additional datasheets, footprints and schematics for TAS5720MEVM are listed on our Part Details page. You can also find images and similar parts to TAS5720MEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5720MEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5720MEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5720MEVM fall under?
The TAS5720MEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TAS5720MEVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5720MEVM you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5720MEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5720MEVM have stock available?
There is no stock from authorised distributors for TAS5720MEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5720MEVM often in real-time on the comparison pages.
What if I can't find stock of TAS5720MEVM?
You can fill out our help required form which you can use to request a quote for TAS5720MEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.