Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.18
|
No stock
|
Buy Now |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 3V to 3.6V |
Control Interface | I2C Serial |
Audio IC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | QFP |
Base Number | 5518 |
Control / Process Application | DVD Receiver |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Output Power | 1.869W |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Audio Control Type:Digital Audio Interface | Newark Electronics |
Where can I find additional details, specifications and documents for a TAS5518PAG?
Additional datasheets, footprints and schematics for TAS5518PAG are listed on our Part Details page. You can also find images and similar parts to TAS5518PAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5518PAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5518PAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5518PAG fall under?
The TAS5518PAG is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to TAS5518PAG when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5518PAG you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5518PAG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5518PAG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TAS5518PAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5518PAG often in real-time on the comparison pages.
What if I can't find stock of TAS5518PAG?
You can fill out our help required form which you can use to request a quote for TAS5518PAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.