Prices starting from US$6.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$6.05 |
4,163
|
Buy Now |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 3V to 3.6V |
Control Interface | I2C Serial |
Audio IC Case Style | TQFP |
No. of Pins | 64Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | TQFP |
Base Number | 5508 |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
8-Channel PWM processor | Texas Instruments |
Where can I find additional details, specifications and documents for a TAS5508CPAGR?
Additional datasheets, footprints and schematics for TAS5508CPAGR are listed on our Part Details page. You can also find images and similar parts to TAS5508CPAGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS5508CPAGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5508CPAGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS5508CPAGR fall under?
The TAS5508CPAGR is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to TAS5508CPAGR when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5508CPAGR you can contact the distributor directly for product support, shipping queries etc.
Is the TAS5508CPAGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS5508CPAGR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TAS5508CPAGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS5508CPAGR often in real-time on the comparison pages.
What if I can't find stock of TAS5508CPAGR?
You can fill out our help required form which you can use to request a quote for TAS5508CPAGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.