TAS5103DAP Amplifiers & Comparators by Texas Instruments

IC AMPAUDIOPWR15WD32TSSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.77

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$2.77
4,808
in stock
Buy Now

Specifications

Amplifier Class -
No. of Channels 2 Channel, 2Channels
Output Power 30W
Supply Voltage Range 8V to 23V
Amplifier Case Style HTSSOP
No. of Pins 32Pins
Load Impedance 8ohm
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 8V to 23V
Base Number 5103
Load Impedance Min 4ohm
Operating Temperature Range 0°C to +70°C
Output Power (Pout) 20W @ 8ohm
Power Rating RMS 15W
Supply Voltage Max 23V
Supply Voltage Min 3V
THD + N 0.05% @ 1W 8ohm PVDD=18V
Termination Type Surface Mount Device

Alternative Descriptions

15-W stereo, 8- to 23-V supply, PWM input open loop Class-D audio amplifier | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAS5103DAP?

Additional datasheets, footprints and schematics for TAS5103DAP are listed on our Part Details page. You can also find images and similar parts to TAS5103DAP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAS5103DAP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS5103DAP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAS5103DAP fall under?

The TAS5103DAP is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to TAS5103DAP when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAS5103DAP you can contact the distributor directly for product support, shipping queries etc.

Is the TAS5103DAP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAS5103DAP have stock available?

Authorised distributors including Texas Instruments have stock available or on a lead time for TAS5103DAP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAS5103DAP often in real-time on the comparison pages.

What if I can't find stock of TAS5103DAP?

You can fill out our help required form which you can use to request a quote for TAS5103DAP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay