No distributors results available
View Full Pricing & Stock ComparisonAudio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 3V to 3.6V |
Control Interface | I2C |
Audio IC Case Style | TQFP |
No. of Pins | 100Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3308 |
Control / Process Application | Automotive Head Units Flat Screen Televisions MP3 Player/ Music Phone Docks Speaker Bars |
No. of Channels | 10Channels |
Operating Temperature Range | 0°C to +70°C |
Output Type | Stereo |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TAS3308PZT?
Additional datasheets, footprints and schematics for TAS3308PZT are listed on our Part Details page. You can also find images and similar parts to TAS3308PZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS3308PZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS3308PZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS3308PZT fall under?
The TAS3308PZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to TAS3308PZT when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS3308PZT you can contact the distributor directly for product support, shipping queries etc.
Is the TAS3308PZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS3308PZT have stock available?
There is no stock from authorised distributors for TAS3308PZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS3308PZT often in real-time on the comparison pages.
What if I can't find stock of TAS3308PZT?
You can fill out our help required form which you can use to request a quote for TAS3308PZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.