Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel |
Output Power | 20W |
Supply Voltage Range | 1.65V to 1.95V |
Amplifier Case Style | DSBGA |
No. of Pins | 30Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Audio Power Amplifier, Class D, Dsbga-30 | Newark Electronics |
20-W, digital input, 4.5- to 18-V smart amp with I/V sense for speaker protection | Texas Instruments |
Where can I find additional details, specifications and documents for a TAS2770YFFT?
Additional datasheets, footprints and schematics for TAS2770YFFT are listed on our Part Details page. You can also find images and similar parts to TAS2770YFFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAS2770YFFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAS2770YFFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAS2770YFFT fall under?
The TAS2770YFFT is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TAS2770YFFT when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAS2770YFFT you can contact the distributor directly for product support, shipping queries etc.
Is the TAS2770YFFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAS2770YFFT have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TAS2770YFFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAS2770YFFT often in real-time on the comparison pages.
What if I can't find stock of TAS2770YFFT?
You can fill out our help required form which you can use to request a quote for TAS2770YFFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.