Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Capacitance | 68µF |
---|---|
Voltage Rating | 6.3V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
ESR | 1.8ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Tantalum Capacitor, 68Uf, 6.3V, 1.8 Ohm, 0.1, Radial | Newark Electronics |
TAP Series 68 uF ▒10% 6.3 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 68 uF, 6.3 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Capacitor, 68 uF, 6.3 VDC @ 85 C, 8 V @ 85 C, +/- 10, G, Radial Leaded, -55 C | AVX TAP686K006SCS | RS Americas |
Where can I find additional details, specifications and documents for a TAP686K006SCS?
Additional datasheets, footprints and schematics for TAP686K006SCS are listed on our Part Details page. You can also find images and similar parts to TAP686K006SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP686K006SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP686K006SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP686K006SCS fall under?
The TAP686K006SCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP686K006SCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP686K006SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP686K006SCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP686K006SCS have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAP686K006SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP686K006SCS often in real-time on the comparison pages.
What if I can't find stock of TAP686K006SCS?
You can fill out our help required form which you can use to request a quote for TAP686K006SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.