Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
679
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 6.8Uf, 35V, 2.5 Ohm, 0.1, Radial | Newark Electronics |
TAP Series 6.8 uF â–’10 % 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 6.8 uF, 35 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 6.8 uF, 35 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP685K035CCS?
Additional datasheets, footprints and schematics for TAP685K035CCS are listed on our Part Details page. You can also find images and similar parts to TAP685K035CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP685K035CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP685K035CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP685K035CCS fall under?
The TAP685K035CCS is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP685K035CCS when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP685K035CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP685K035CCS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAP685K035CCS have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TAP685K035CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP685K035CCS often in real-time on the comparison pages.
What if I can't find stock of TAP685K035CCS?
You can fill out our help required form which you can use to request a quote for TAP685K035CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.