Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.14
|
16
in stock
|
Buy Now | |
element14
from US$3.54
|
410
in stock
|
Buy Now | |
Farnell
from US$3.62
|
410
in stock
|
Buy Now | |
Future Electronics
from US$2.79
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.82
|
60
in stock
|
Buy Now | |
RS Americas
from US$3.00
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
2
in stock
|
Buy Now | |
Rutronik
from US$3.81
|
-
|
Buy Now | |
Avnet America
from US$4.21
|
-
|
Buy Now | |
TTI Europe
from US$3.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 35V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.8ohm |
SVHC | No SVHC (27-Jun-2018) |
CAP, 47µF, 35V, 10% | element14 |
TAP Series 47 uF ▒10 % 35 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor, Tantalum, 47 uF, 35 V @ 85 C, 46 V @ 85 C, +/- 10, N, Radial Leaded | AVX TAP476K035CCS | RS Americas |
Capacitor 47uF 35V 10% Wire Form C Bulk | RS |
Tantalum Capacitor, 47Uf, 35V, 0.8 Ohm, 0.1, Radial | Newark Electronics |
TT 47uF 35V 10% P5 | Rutronik |
Tantalum Capacitor, 47 uF, 35 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
47UF 35V 10% 5.0MM LS | TTI Europe |
Cap Tant Solid 47uF 35V 10% (9 X 16mm) Radial 5mm 0.8 Ohm 125?C Bulk | Avnet Asia |
Tantalum Capacitor, 47 uF, 35 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP476K035CCS?
Additional datasheets, footprints and schematics for TAP476K035CCS are listed on our Part Details page. You can also find images and similar parts to TAP476K035CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP476K035CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP476K035CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP476K035CCS fall under?
The TAP476K035CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP476K035CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP476K035CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP476K035CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP476K035CCS have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for TAP476K035CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP476K035CCS often in real-time on the comparison pages.
What if I can't find stock of TAP476K035CCS?
You can fill out our help required form which you can use to request a quote for TAP476K035CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.