Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
1,358
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
505
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
254
in stock
|
Buy Now | |
element14
from US$0.33
|
254
in stock
|
Buy Now | |
Farnell
from US$0.34
|
254
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
21
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
570
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 25V |
Product Range | TAP Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 4ohm |
SVHC | No SVHC (27-Jun-2018) |
Capacitor: tantalum | Transfer Multisort Elektronik |
Capacitor 4.7uF 25V 10% Wire Form S Bulk | RS |
TAP Series 4.7 uF ▒10% 25 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Cap, 4.7Μf, 25V, 10% | Newark Electronics |
CAP, 4.7µF, 25V, 10% | element14 |
Capacitor, Tantalum, 4.7 uF, 25 V @ 85 C, 33 V @ 85 C, +/- 10, C, Radial Leaded | AVX TAP475K025SCS | RS Americas |
Capacitor | Amar Radio Corporation |
Tantalum Capacitor, 4.7 uF, 25 V, ± 10%, 2.5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Tantalum Capacitor, 4.7 uF, 25 V, � 10%, 2.5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP475K025SCS?
Additional datasheets, footprints and schematics for TAP475K025SCS are listed on our Part Details page. You can also find images and similar parts to TAP475K025SCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP475K025SCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP475K025SCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP475K025SCS fall under?
The TAP475K025SCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP475K025SCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP475K025SCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP475K025SCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP475K025SCS have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for TAP475K025SCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP475K025SCS often in real-time on the comparison pages.
What if I can't find stock of TAP475K025SCS?
You can fill out our help required form which you can use to request a quote for TAP475K025SCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.