Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.34
Capacitance | 33µF |
---|---|
Voltage Rating | 16V |
Product Range | TAP Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 1.6ohm |
SVHC | No SVHC (27-Jun-2018) |
Capacitor 33uF 16V 20% Wire Form C Bulk | RS |
CAP, 33µF, 16V, 20% | Farnell |
Tantalum Capacitor, Resin Dipped, Tap Series, 33 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant: Yes |Kyocera Avx TAP336M016CCS | Newark Electronics |
TAP Series 33 uF ▒20 % 16 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 33 uF, 16 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
33uF THT Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-20%, TAP Series | AVX TAP336M016CCS | RS Americas |
AVX Tantalum Capacitor, 33uF, 16V, 20% | Distrelec |
Where can I find additional details, specifications and documents for a TAP336M016CCS?
Additional datasheets, footprints and schematics for TAP336M016CCS are listed on our Part Details page. You can also find images and similar parts to TAP336M016CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP336M016CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP336M016CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP336M016CCS fall under?
The TAP336M016CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP336M016CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP336M016CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP336M016CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP336M016CCS have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for TAP336M016CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP336M016CCS often in real-time on the comparison pages.
What if I can't find stock of TAP336M016CCS?
You can fill out our help required form which you can use to request a quote for TAP336M016CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.