TAP336M010CCS Capacitors by KYOCERA AVX

CAP 33µF 10V 20%

Status: Unknown
Series: TAP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
1,123
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.48
1,123
in stock
Buy Now
Logo for element14
element14
from US$0.48
1,123
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.29
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.39
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 33µF
Voltage Rating 10V
Product Range TAP Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 2.1ohm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Capacitor, Resin Dipped, Tap Series, 33 F, 20%, 10 V, Radial Leaded, 5 Mm Rohs Compliant: Yes |Kyocera Avx TAP336M010CCS | Newark Electronics
CAP, 33µF, 10V, 20% | element14
TAP Series 33 uF ▒20 % 10 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics
Tantalum Capacitor, 33 uF, 10 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
Leaded MnO2,33 uF,10 V | AVX TAP336M010CCS | RS Americas
Tantalum Capacitor, 33 uF, 10 V, � 20%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP336M010CCS?

Additional datasheets, footprints and schematics for TAP336M010CCS are listed on our Part Details page. You can also find images and similar parts to TAP336M010CCS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP336M010CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP336M010CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP336M010CCS fall under?

The TAP336M010CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP336M010CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP336M010CCS you can contact the distributor directly for product support, shipping queries etc.

Is the TAP336M010CCS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP336M010CCS have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TAP336M010CCS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP336M010CCS often in real-time on the comparison pages.

What if I can't find stock of TAP336M010CCS?

You can fill out our help required form which you can use to request a quote for TAP336M010CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay