Status: | Unknown |
---|---|
Series: | TAP Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
940
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | TAP Series |
---|---|
Capacitance | 33 F |
Capacitance Tolerance | 10% |
Voltage Rating | 16V |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Packaging | Each |
ESR | 1.6ohm |
Capacitor: tantalum | Transfer Multisort Elektronik |
TAP Series 33 uF â–’10% 16 V Radial Solid Resin Dipped Tantalum Capacitor | Future Electronics |
Tantalum Capacitor, 33Uf, 16V, 1.6 Ohm, 0.1, Radial | Newark Electronics |
Tantalum Capacitor, 33 uF, 16 V, ± 10%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America |
Leaded MnO2,33 uF,16 V | AVX TAP336K016CCS | RS Americas |
CAPACITOR TANT, 33UF, 16V, 1.6 OHM, 0.1, RAD | element14 |
Tantalum Capacitor, 33 uF, 16 V, � 10%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAP336K016CCS?
Additional datasheets, footprints and schematics for TAP336K016CCS are listed on our Part Details page. You can also find images and similar parts to TAP336K016CCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAP336K016CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP336K016CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAP336K016CCS fall under?
The TAP336K016CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAP336K016CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAP336K016CCS you can contact the distributor directly for product support, shipping queries etc.
Is the TAP336K016CCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAP336K016CCS have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAP336K016CCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAP336K016CCS often in real-time on the comparison pages.
What if I can't find stock of TAP336K016CCS?
You can fill out our help required form which you can use to request a quote for TAP336K016CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.