TAP335M025CCS Capacitors by KYOCERA AVX

CAP 3.3µF 25V 20%

Status: Unknown
Series: TAP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for RS
RS
from US$0.32
475
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
526
in stock
Buy Now
Logo for element14
element14
from US$0.29
526
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.29
526
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.77
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 3.3µF
Voltage Rating 25V
Product Range TAP Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 5ohm
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Tantalum Capacitor, 3.3Uf, 25V, 5 Ohm, 0.2, Radial | Newark Electronics
CAP, 3.3µF, 25V, 20% | element14
TAP,radial tantalum capacitor,25V,3.3uF | RS
Tantalum Capacitor, 3.3 uF, 25 V, ± 20%, 5 mm, -55 °C, 125 °C, Radial Leaded | Avnet America
3.3uF THT Solid MnO2 Tantalum Electrolytic Capacitor, 25 V dc +/-20%, TAP Series | AVX TAP335M025CCS | RS Americas
Tantalum Capacitor, 3.3 uF, 25 V, � 20%, 5 mm, -55 �C, 125 �C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP335M025CCS?

Additional datasheets, footprints and schematics for TAP335M025CCS are listed on our Part Details page. You can also find images and similar parts to TAP335M025CCS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP335M025CCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP335M025CCS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP335M025CCS fall under?

The TAP335M025CCS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP335M025CCS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP335M025CCS you can contact the distributor directly for product support, shipping queries etc.

Is the TAP335M025CCS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP335M025CCS have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TAP335M025CCS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP335M025CCS often in real-time on the comparison pages.

What if I can't find stock of TAP335M025CCS?

You can fill out our help required form which you can use to request a quote for TAP335M025CCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay