TAP226M050CCSY Capacitors by KYOCERA AVX

CAP 22µF 50V 20%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.77

Distributor Stock
Logo for Farnell
Farnell
from US$8.77
No stock
Buy Now
Logo for element14
element14
from US$9.52
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 50V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 85°C
ESR 1ohm
SVHC No SVHC (17-Dec-2015)
Approval Category CECC

Alternative Descriptions

CAP, 22µF, 50V, 20% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAP226M050CCSY?

Additional datasheets, footprints and schematics for TAP226M050CCSY are listed on our Part Details page. You can also find images and similar parts to TAP226M050CCSY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAP226M050CCSY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAP226M050CCSY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAP226M050CCSY fall under?

The TAP226M050CCSY is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAP226M050CCSY when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAP226M050CCSY you can contact the distributor directly for product support, shipping queries etc.

Is the TAP226M050CCSY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAP226M050CCSY have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for TAP226M050CCSY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAP226M050CCSY often in real-time on the comparison pages.

What if I can't find stock of TAP226M050CCSY?

You can fill out our help required form which you can use to request a quote for TAP226M050CCSY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay